Littelfuse, Inc. Fuse Strips 48V with Housings 157.5917.6331

Description
This 325 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 9 mm lug aperture Interrupting rating of 1.95 kA at 48 V dc Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet
Description
This 325 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 9 mm lug aperture Interrupting rating of 1.95 kA at 48 V dc Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Strips 48V with Housings - 157.5917.6331 - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Strips 48V with Housings
157.5917.6331
Fuse Strips 48V with Housings 157.5917.6331
This 325 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 9 mm lug aperture Interrupting rating of 1.95 kA at 48 V dc Recognized as a UL 248 Special Purpose Fuse

This 325 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 9 mm lug aperture Interrupting rating of 1.95 kA at 48 V dc Recognized as a UL 248 Special Purpose Fuse

Datasheet
Electrical, Specialty Fuses - F11207-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F11207-ND
Electrical, Specialty Fuses F11207-ND
325A AC 48V DC Fuse Fuse Strip Bolt Mount

325A AC 48V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Singapore, Singapore
Automotive 325A 80V Circuit Protection Fuse
155-157.5917.6331
Automotive 325A 80V Circuit Protection Fuse 155-157.5917.6331
Fuse 325A 80V Stud Mount Bolt Down 32 X 22 X 10.5mm Automotive UL/cULus Product overview: 157.5917.6331 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 325A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 325A, 80V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-157.5917.6331 can be used for catalog matching and distributor lookup.

Fuse 325A 80V Stud Mount Bolt Down 32 X 22 X 10.5mm Automotive UL/cULus Product overview: 157.5917.6331 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 325A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 325A, 80V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-157.5917.6331 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
157.5917.6331
Circuit Protection - Electrical, Specialty Fuses 157.5917.6331
FUSE STRIP 325A 48VDC BOLT MOUNT

FUSE STRIP 325A 48VDC BOLT MOUNT

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 157.5917.6331 F11207-ND 155-157.5917.6331 157.5917.6331
Product Name Fuse Strips 48V with Housings Electrical, Specialty Fuses Automotive 325A 80V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS RoHS
Features Indicating
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 002625204 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1500 volts
Rated Current 10 amps
View Details
Power Fuses Semiconductor Protection Fuses - UL Standard Fuses - VRJ -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 2000 amps
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details