Littelfuse, Inc. Fuse Strips 48V with Housings 157.5917.6281

Description
This 275 A special purpose automotive fuse strip provides time-delayed protection to 48 V wires in battery-powered vehicles. Fuse holders for this high-current fuse strip are sold separately. Zinc alloy element and connectors 11 mm lug aperture Interrupting rating of 1650 A at 48 V Complies with DIN 43560-1
Request a Quote Datasheet
Description
This 275 A special purpose automotive fuse strip provides time-delayed protection to 48 V wires in battery-powered vehicles. Fuse holders for this high-current fuse strip are sold separately. Zinc alloy element and connectors 11 mm lug aperture Interrupting rating of 1650 A at 48 V Complies with DIN 43560-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Strips 48V with Housings - 157.5917.6281 - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Strips 48V with Housings
157.5917.6281
Fuse Strips 48V with Housings 157.5917.6281
This 275 A special purpose automotive fuse strip provides time-delayed protection to 48 V wires in battery-powered vehicles. Fuse holders for this high-current fuse strip are sold separately. Zinc alloy element and connectors 11 mm lug aperture Interrupting rating of 1650 A at 48 V Complies with DIN 43560-1

This 275 A special purpose automotive fuse strip provides time-delayed protection to 48 V wires in battery-powered vehicles. Fuse holders for this high-current fuse strip are sold separately. Zinc alloy element and connectors 11 mm lug aperture Interrupting rating of 1650 A at 48 V Complies with DIN 43560-1

Datasheet
Singapore, Singapore
Automotive 80V Circuit Protection Fuse
155-157.5917.6281
Automotive 80V Circuit Protection Fuse 155-157.5917.6281
Fuse 80V Stud Mount Bolt Down 82 X 20 X 1mm Automotive Product overview: 157.5917.6281 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 80V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-157.5917.6281 can be used for catalog matching and distributor lookup.

Fuse 80V Stud Mount Bolt Down 82 X 20 X 1mm Automotive Product overview: 157.5917.6281 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 80V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-157.5917.6281 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 157.5917.6281-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
157.5917.6281-ND
Electrical, Specialty Fuses 157.5917.6281-ND
275A AC 48V DC Fuse Fuse Strip Bolt Mount

275A AC 48V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
157.5917.6281
Circuit Protection - Electrical, Specialty Fuses 157.5917.6281
FUSE STRIP 275A 48VDC BOLT MOUNT

FUSE STRIP 275A 48VDC BOLT MOUNT

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 157.5917.6281 155-157.5917.6281 157.5917.6281-ND 157.5917.6281
Product Name Fuse Strips 48V with Housings Automotive 80V Circuit Protection Fuse Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS RoHS
Rated Voltage 48 volts 48 volts
Rated Current 275 amps 275 amps 275 amps
Unlock Full Specs
to access all available technical data