Littelfuse, Inc. Fuse Strips 48V with Housings 157.5917.6231

Description
This 225 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 9 mm lug aperture Interrupting rating of 1.35 kA at 48 V dc Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet
Description
This 225 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 9 mm lug aperture Interrupting rating of 1.35 kA at 48 V dc Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Strips 48V with Housings - 157.5917.6231 - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Strips 48V with Housings
157.5917.6231
Fuse Strips 48V with Housings 157.5917.6231
This 225 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 9 mm lug aperture Interrupting rating of 1.35 kA at 48 V dc Recognized as a UL 248 Special Purpose Fuse

This 225 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 9 mm lug aperture Interrupting rating of 1.35 kA at 48 V dc Recognized as a UL 248 Special Purpose Fuse

Datasheet
Electrical, Specialty Fuses - 157.5917.6231-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
157.5917.6231-ND
Electrical, Specialty Fuses 157.5917.6231-ND
225A AC 48V DC Fuse Fuse Strip Bolt Mount

225A AC 48V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
157.5917.6231
Circuit Protection - Electrical, Specialty Fuses 157.5917.6231
FUSE STRIP 225A 48VDC BOLT MOUNT

FUSE STRIP 225A 48VDC BOLT MOUNT

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 157.5917.6231 157.5917.6231-ND 157.5917.6231
Product Name Fuse Strips 48V with Housings Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS
Features Indicating
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Semiconductor Protection FusesSurface Mount Fuses - 4SF-H -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 86 volts
Rated Current 100 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details