Littelfuse, Inc. Fuse Strips 48V with Housings 157.5917.6151

Description
This 150 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 9 mm lug aperture Interrupting rating of 900 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet
Description
This 150 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 9 mm lug aperture Interrupting rating of 900 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Strips 48V with Housings - 157.5917.6151 - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Strips 48V with Housings
157.5917.6151
Fuse Strips 48V with Housings 157.5917.6151
This 150 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 9 mm lug aperture Interrupting rating of 900 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse

This 150 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 9 mm lug aperture Interrupting rating of 900 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse

Datasheet
Electrical, Specialty Fuses - F11204-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F11204-ND
Electrical, Specialty Fuses F11204-ND
150A AC 48V DC Fuse Fuse Strip Bolt Mount

150A AC 48V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 1368524-157.5917.6151 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1368524-157.5917.6151
Circuit Protection - Electrical, Specialty Fuses 1368524-157.5917.6151
Win Source Part Number: 1368524-157.5917.615 1 Category: Circuit Protection - Electrical, Specialty Fuses Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Package: Bulk Product Status: Active Features: Indicating Package / Case: Metal Strip Mounting Type: Bolt Mount HTSUS: 8536.10.0040 Applications: Lift Trucks Size / Dimension: 3.228" L x 0.866" W x 0.030" H (82.00mm x 22.00mm x 0.75mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 150A Voltage Rating - DC: 48 V Fuse Type: Fuse Strip Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 900A Approval Agency: cURus

Win Source Part Number: 1368524-157.5917.6151
Category: Circuit Protection - Electrical, Specialty Fuses
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Package: Bulk
Product Status: Active
Features: Indicating
Package / Case: Metal Strip
Mounting Type: Bolt Mount
HTSUS: 8536.10.0040
Applications: Lift Trucks
Size / Dimension: 3.228" L x 0.866" W x 0.030" H (82.00mm x 22.00mm x 0.75mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 150A
Voltage Rating - DC: 48 V
Fuse Type: Fuse Strip
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 900A
Approval Agency: cURus

Buy Now Datasheet
Singapore, Singapore
Automotive 150A 80V Circuit Protection Fuse
155-157.5917.6151
Automotive 150A 80V Circuit Protection Fuse 155-157.5917.6151
Fuse 150A 80V Stud Mount Bolt Down 32 X 22 X 10.5mm Automotive UL/cULus Product overview: 157.5917.6151 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 150A, 80V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-157.5917.6151 can be used for catalog matching and distributor lookup.

Fuse 150A 80V Stud Mount Bolt Down 32 X 22 X 10.5mm Automotive UL/cULus Product overview: 157.5917.6151 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 150A, 80V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-157.5917.6151 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
157.5917.6151
Circuit Protection - Electrical, Specialty Fuses 157.5917.6151
FUSE STRIP 150A 48VDC BOLT MOUNT

FUSE STRIP 150A 48VDC BOLT MOUNT

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 157.5917.6151 F11204-ND 1368524-157.5917.6151 155-157.5917.6151 157.5917.6151
Product Name Fuse Strips 48V with Housings Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Automotive 150A 80V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt-Down Bolt Mount Bolt Mount
Approvals / Standards RoHS RoHS
Features Indicating
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data