Littelfuse, Inc. Fuse Strips 48V with Housings 157.5917.5351

Description
This 35 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 9 mm lug aperture Interrupting rating of 210 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet
Description
This 35 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 9 mm lug aperture Interrupting rating of 210 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Strips 48V with Housings - 157.5917.5351 - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Strips 48V with Housings
157.5917.5351
Fuse Strips 48V with Housings 157.5917.5351
This 35 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 9 mm lug aperture Interrupting rating of 210 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse

This 35 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 9 mm lug aperture Interrupting rating of 210 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse

Datasheet
Electrical, Specialty Fuses - 157.5917.5351-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
157.5917.5351-ND
Electrical, Specialty Fuses 157.5917.5351-ND
35A AC 48V DC Fuse Fuse Strip Bolt Mount

35A AC 48V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 1368522-157.5917.5351 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1368522-157.5917.5351
Circuit Protection - Electrical, Specialty Fuses 1368522-157.5917.5351
Win Source Part Number: 1368522-157.5917.535 1 Category: Circuit Protection - Electrical, Specialty Fuses Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Package: Bulk Product Status: Active Features: Indicating Package / Case: Metal Strip Mounting Type: Bolt Mount HTSUS: 8536.10.0040 Applications: Lift Trucks Size / Dimension: 3.228" L x 0.866" W x 0.030" H (82.00mm x 22.00mm x 0.75mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 35A Voltage Rating - DC: 48 V Fuse Type: Fuse Strip Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 210A Approval Agency: cURus

Win Source Part Number: 1368522-157.5917.5351
Category: Circuit Protection - Electrical, Specialty Fuses
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Package: Bulk
Product Status: Active
Features: Indicating
Package / Case: Metal Strip
Mounting Type: Bolt Mount
HTSUS: 8536.10.0040
Applications: Lift Trucks
Size / Dimension: 3.228" L x 0.866" W x 0.030" H (82.00mm x 22.00mm x 0.75mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 35A
Voltage Rating - DC: 48 V
Fuse Type: Fuse Strip
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 210A
Approval Agency: cURus

Buy Now Datasheet
Singapore, Singapore
Automotive 35A 80V Circuit Protection Fuse
155-157.5917.5351
Automotive 35A 80V Circuit Protection Fuse 155-157.5917.5351
Fuse 35A 80V Stud Mount Bolt Down 32 X 22 X 10.5mm Automotive UL/cULus Product overview: 157.5917.5351 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 35A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 35A, 80V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-157.5917.5351 can be used for catalog matching and distributor lookup.

Fuse 35A 80V Stud Mount Bolt Down 32 X 22 X 10.5mm Automotive UL/cULus Product overview: 157.5917.5351 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 35A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 35A, 80V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-157.5917.5351 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
157.5917.5351
Circuit Protection - Electrical, Specialty Fuses 157.5917.5351
FUSE STRIP 35A 48VDC BOLT MOUNT

FUSE STRIP 35A 48VDC BOLT MOUNT

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 157.5917.5351 157.5917.5351-ND 1368522-157.5917.5351 155-157.5917.5351 157.5917.5351
Product Name Fuse Strips 48V with Housings Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Automotive 35A 80V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt-Down Bolt Mount Bolt Mount
Approvals / Standards RoHS RoHS
Features Indicating
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625218 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 25 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 20 amps
View Details