Littelfuse, Inc. Fuse Strips 48V - Special Purpose Fuses 157.5916.6131

Description
This 130 A special purpose automotive fuse strip provides time-delayed protection to 48 V wires in battery-powered vehicles. Fuse holders for this high-current fuse strip are sold separately. Zinc alloy element and connectors 9 mm lug aperture Interrupting rating of 780 A at 48 V Complies with DIN 43560-1
Request a Quote Datasheet
Description
This 130 A special purpose automotive fuse strip provides time-delayed protection to 48 V wires in battery-powered vehicles. Fuse holders for this high-current fuse strip are sold separately. Zinc alloy element and connectors 9 mm lug aperture Interrupting rating of 780 A at 48 V Complies with DIN 43560-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Strips 48V - Special Purpose Fuses - 157.5916.6131 - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Strips 48V - Special Purpose Fuses
157.5916.6131
Fuse Strips 48V - Special Purpose Fuses 157.5916.6131
This 130 A special purpose automotive fuse strip provides time-delayed protection to 48 V wires in battery-powered vehicles. Fuse holders for this high-current fuse strip are sold separately. Zinc alloy element and connectors 9 mm lug aperture Interrupting rating of 780 A at 48 V Complies with DIN 43560-1

This 130 A special purpose automotive fuse strip provides time-delayed protection to 48 V wires in battery-powered vehicles. Fuse holders for this high-current fuse strip are sold separately. Zinc alloy element and connectors 9 mm lug aperture Interrupting rating of 780 A at 48 V Complies with DIN 43560-1

Datasheet
Electrical, Specialty Fuses - 157.5916.6131-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
157.5916.6131-ND
Electrical, Specialty Fuses 157.5916.6131-ND
130A AC 48V DC Fuse Fuse Strip Bolt Mount

130A AC 48V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
157.5916.6131
Circuit Protection - Electrical, Specialty Fuses 157.5916.6131
FUSE STRIP 130A 48VDC BOLT MOUNT

FUSE STRIP 130A 48VDC BOLT MOUNT

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 157.5916.6131 157.5916.6131-ND 157.5916.6131
Product Name Fuse Strips 48V - Special Purpose Fuses Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts
Rated Current 0.0630 amps
View Details
Fuses - 002625282 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 12 amps
View Details