Littelfuse, Inc. Fuse Strips 48V - Special Purpose Fuses 157.5916.6101

Description
This 100 A special purpose automotive fuse strip provides time-delayed protection to 48 V wires in battery-powered vehicles. Fuse holders for this high-current fuse strip are sold separately. Zinc alloy element and connectors 9 mm lug aperture Interrupting rating of 600 A at 48 V Complies with DIN 43560-1
Request a Quote Datasheet
Description
This 100 A special purpose automotive fuse strip provides time-delayed protection to 48 V wires in battery-powered vehicles. Fuse holders for this high-current fuse strip are sold separately. Zinc alloy element and connectors 9 mm lug aperture Interrupting rating of 600 A at 48 V Complies with DIN 43560-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Strips 48V - Special Purpose Fuses - 157.5916.6101 - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Strips 48V - Special Purpose Fuses
157.5916.6101
Fuse Strips 48V - Special Purpose Fuses 157.5916.6101
This 100 A special purpose automotive fuse strip provides time-delayed protection to 48 V wires in battery-powered vehicles. Fuse holders for this high-current fuse strip are sold separately. Zinc alloy element and connectors 9 mm lug aperture Interrupting rating of 600 A at 48 V Complies with DIN 43560-1

This 100 A special purpose automotive fuse strip provides time-delayed protection to 48 V wires in battery-powered vehicles. Fuse holders for this high-current fuse strip are sold separately. Zinc alloy element and connectors 9 mm lug aperture Interrupting rating of 600 A at 48 V Complies with DIN 43560-1

Datasheet
Singapore, Singapore
Automotive 100A 80V Circuit Protection Fuse
155-157.5916.6101
Automotive 100A 80V Circuit Protection Fuse 155-157.5916.6101
Fuse 100A 80V Stud Mount Bolt Down 82 X 20 X 1mm Copper Automotive Product overview: 157.5916.6101 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 100A, 80V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-157.5916.6101 can be used for catalog matching and distributor lookup.

Fuse 100A 80V Stud Mount Bolt Down 82 X 20 X 1mm Copper Automotive Product overview: 157.5916.6101 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 100A, 80V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-157.5916.6101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 157.5916.6101-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
157.5916.6101-ND
Electrical, Specialty Fuses 157.5916.6101-ND
100A AC 48V DC Fuse Fuse Strip Bolt Mount

100A AC 48V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
157.5916.6101
Circuit Protection - Electrical, Specialty Fuses 157.5916.6101
FUSE STRIP 100A 48VDC BOLT MOUNT

FUSE STRIP 100A 48VDC BOLT MOUNT

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 157.5916.6101 155-157.5916.6101 157.5916.6101-ND 157.5916.6101
Product Name Fuse Strips 48V - Special Purpose Fuses Automotive 100A 80V Circuit Protection Fuse Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS
Fuse Material Copper
Rated Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002313610 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 63 amps
View Details
Power Fuses DC Fuses - VD series - VD1500VDC -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1500 volts
Rated Current 2800 amps
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers