Littelfuse, Inc. Fuse Strips 48V with Housings 157.5701.6421

Description
This 425 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 2.55 kA at 48 V dc Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet
Description
This 425 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 2.55 kA at 48 V dc Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Strips 48V with Housings - 157.5701.6421 - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Strips 48V with Housings
157.5701.6421
Fuse Strips 48V with Housings 157.5701.6421
This 425 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 2.55 kA at 48 V dc Recognized as a UL 248 Special Purpose Fuse

This 425 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 2.55 kA at 48 V dc Recognized as a UL 248 Special Purpose Fuse

Datasheet
Car Fuses - 2261005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
2261005
Car Fuses 2261005
Littelfuse 157.5701.6421 Car Fuse

Littelfuse 157.5701.6421 Car Fuse

Supplier's Site
Electrical, Specialty Fuses - F5146-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F5146-ND
Electrical, Specialty Fuses F5146-ND
425A AC 48V DC Fuse Fuse Strip Bolt Mount

425A AC 48V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Singapore, Singapore
425A 2550A Circuit Protection Fuse
155-157.5701.6421
425A 2550A Circuit Protection Fuse 155-157.5701.6421
Electric Fuse, 425A, 80VDC, 2550A (IR), Inline/holder, ROHS COMPLIANT Product overview: 157.5701.6421 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 425A, 2550A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 425A, 2550A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-157.5701.6421 can be used for catalog matching and distributor lookup.

Electric Fuse, 425A, 80VDC, 2550A (IR), Inline/holder, ROHS COMPLIANT Product overview: 157.5701.6421 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 425A, 2550A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 425A, 2550A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-157.5701.6421 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Fuse, Fork Lift Truck, 48 V, 425 A, Fast Acting, 20Mm X 82Mm X 10.5Mm Rohs Compliant Littelfuse - 35M0316 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Fork Lift Truck, 48 V, 425 A, Fast Acting, 20Mm X 82Mm X 10.5Mm Rohs Compliant Littelfuse
35M0316
Automotive Fuse, Fork Lift Truck, 48 V, 425 A, Fast Acting, 20Mm X 82Mm X 10.5Mm Rohs Compliant Littelfuse 35M0316
Automotive Fuse, Fork Lift Truck, 48 V, 425 A, Fast Acting, 20mm x 82mm x 10.5mm RoHS Compliant: Yes

Automotive Fuse, Fork Lift Truck, 48 V, 425 A, Fast Acting, 20mm x 82mm x 10.5mm RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - 157.5701.6421 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
157.5701.6421
Circuit Protection - Electrical, Specialty Fuses 157.5701.6421
FUSE STRIP 425A 48VDC BOLT MOUNT

FUSE STRIP 425A 48VDC BOLT MOUNT

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 157.5701.6421 2261005 F5146-ND 155-157.5701.6421 35M0316 157.5701.6421
Product Name Fuse Strips 48V with Housings Car Fuses Electrical, Specialty Fuses 425A 2550A Circuit Protection Fuse Automotive Fuse, Fork Lift Truck, 48 V, 425 A, Fast Acting, 20Mm X 82Mm X 10.5Mm Rohs Compliant Littelfuse Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS RoHS RoHS RoHS
Fuse Material Ceramic; Ceramic Copper
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PPTC Resettable Fuses - Plug-in PTC - VFRHV -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Resettable
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers