Littelfuse, Inc. Fuse Strips 48V with Housings 157.5701.6331

Description
This 325 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 1.93 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet
Description
This 325 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 1.93 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Strips 48V with Housings - 157.5701.6331 - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Strips 48V with Housings
157.5701.6331
Fuse Strips 48V with Housings 157.5701.6331
This 325 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 1.93 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse

This 325 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 1.93 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse

Datasheet
Singapore, Singapore
Automotive 325A 80V Circuit Protection Fuse
155-157.5701.6331
Automotive 325A 80V Circuit Protection Fuse 155-157.5701.6331
Fuse 325A 80V Stud Mount Bolt Down 32 X 22 X 10.5mm Automotive UL/cULus Product overview: 157.5701.6331 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 325A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 325A, 80V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-157.5701.6331 can be used for catalog matching and distributor lookup.

Fuse 325A 80V Stud Mount Bolt Down 32 X 22 X 10.5mm Automotive UL/cULus Product overview: 157.5701.6331 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 325A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 325A, 80V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-157.5701.6331 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - F7071-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F7071-ND
Electrical, Specialty Fuses F7071-ND
325A AC 48V DC Fuse Fuse Strip Bolt Mount

325A AC 48V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 157.5701.6331 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
157.5701.6331
Circuit Protection - Electrical, Specialty Fuses 157.5701.6331
FUSE STRIP 325A 48VDC BOLT MOUNT

FUSE STRIP 325A 48VDC BOLT MOUNT

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 157.5701.6331 155-157.5701.6331 F7071-ND 157.5701.6331
Product Name Fuse Strips 48V with Housings Automotive 325A 80V Circuit Protection Fuse Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS RoHS
Fuse Material Copper
Rated Voltage 48 volts 48 volts
Unlock Full Specs
to access all available technical data