Littelfuse, Inc. Fuse Strips 48V with Housings 157.5701.6301

Description
This 300 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 1.8 kA at 48 V dc Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet
Description
This 300 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 1.8 kA at 48 V dc Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Strips 48V with Housings - 157.5701.6301 - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Strips 48V with Housings
157.5701.6301
Fuse Strips 48V with Housings 157.5701.6301
This 300 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 1.8 kA at 48 V dc Recognized as a UL 248 Special Purpose Fuse

This 300 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 1.8 kA at 48 V dc Recognized as a UL 248 Special Purpose Fuse

Datasheet
Singapore, Singapore
Automotive 300A 80V Circuit Protection Fuse
155-157.5701.6301
Automotive 300A 80V Circuit Protection Fuse 155-157.5701.6301
Fuse 300A 80V Stud Mount Bolt Down 32 X 22 X 10.5mm Automotive UL Product overview: 157.5701.6301 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 300A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 300A, 80V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-157.5701.6301 can be used for catalog matching and distributor lookup.

Fuse 300A 80V Stud Mount Bolt Down 32 X 22 X 10.5mm Automotive UL Product overview: 157.5701.6301 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 300A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 300A, 80V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-157.5701.6301 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Car Fuses - 2261033 - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
2261033
Car Fuses 2261033
Littelfuse 157.5701.6301 Car Fuse

Littelfuse 157.5701.6301 Car Fuse

Supplier's Site
Electrical, Specialty Fuses - F5143-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F5143-ND
Electrical, Specialty Fuses F5143-ND
300A AC 48V DC Fuse Fuse Strip Bolt Mount

300A AC 48V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Fuse - 87291365 - Radwell International
Willingboro, NJ, United States
FUSE - STRIP 60 W/ HOUSING 48VDC, 300A. FREE 2 YEAR RADWELL WARRANTY

FUSE - STRIP 60 W/ HOUSING 48VDC, 300A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - 157.5701.6301 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
157.5701.6301
Circuit Protection - Electrical, Specialty Fuses 157.5701.6301
FUSE STRIP 300A 48VDC BOLT MOUNT

FUSE STRIP 300A 48VDC BOLT MOUNT

Supplier's Site
High Current Fuse, 300A, 48Vdc, Fast Act; Product Range Littelfuse - 18AC0817 - Newark, An Avnet Company
Chicago, IL, United States
High Current Fuse, 300A, 48Vdc, Fast Act; Product Range Littelfuse
18AC0817
High Current Fuse, 300A, 48Vdc, Fast Act; Product Range Littelfuse 18AC0817
HIGH CURRENT FUSE, 300A, 48VDC, FAST ACT; Product Range:157.5700 Series; Fuse Current:300A; Voltage Rating VAC:-; Voltage Rating V DC:48V; Fuse Size Metric:20mm x 82mm x 10.5mm; Fuse Size Imperial:0.79" x 3.23" x 0.41"; Blow RoHS Compliant: Yes

HIGH CURRENT FUSE, 300A, 48VDC, FAST ACT; Product Range:157.5700 Series; Fuse Current:300A; Voltage Rating VAC:-; Voltage Rating V DC:48V; Fuse Size Metric:20mm x 82mm x 10.5mm; Fuse Size Imperial:0.79" x 3.23" x 0.41"; Blow RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 157.5701.6301 155-157.5701.6301 2261033 F5143-ND 87291365 157.5701.6301 18AC0817
Product Name Fuse Strips 48V with Housings Automotive 300A 80V Circuit Protection Fuse Car Fuses Electrical, Specialty Fuses Fuse Circuit Protection - Electrical, Specialty Fuses High Current Fuse, 300A, 48Vdc, Fast Act; Product Range Littelfuse
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS RoHS RoHS RoHS
Rated Voltage 48 volts 48 volts
Rated Current 300 amps 300 amps 300 amps 300 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 15 amps
View Details