Littelfuse, Inc. Fuse Strips 48V with Housings 157.5701.6141

Description
This 135 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 810 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet
Description
This 135 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 810 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Strips 48V with Housings - 157.5701.6141 - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Strips 48V with Housings
157.5701.6141
Fuse Strips 48V with Housings 157.5701.6141
This 135 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 810 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse

This 135 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 810 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse

Datasheet
Singapore, Singapore
Automotive 135A 80V Circuit Protection Fuse
155-157.5701.6141
Automotive 135A 80V Circuit Protection Fuse 155-157.5701.6141
Fuse 135A 80V Stud Mount Bolt Down 32 X 22 X 10.5mm Automotive UL/cULus Product overview: 157.5701.6141 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 135A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 135A, 80V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-157.5701.6141 can be used for catalog matching and distributor lookup.

Fuse 135A 80V Stud Mount Bolt Down 32 X 22 X 10.5mm Automotive UL/cULus Product overview: 157.5701.6141 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 135A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 135A, 80V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-157.5701.6141 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 157.5701.6141-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
157.5701.6141-ND
Electrical, Specialty Fuses 157.5701.6141-ND
135A AC 48V DC Fuse Fuse Strip Bolt Mount

135A AC 48V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
157.5701.6141
Circuit Protection - Electrical, Specialty Fuses 157.5701.6141
FUSE STRIP 135A 48VDC BOLT MOUNT

FUSE STRIP 135A 48VDC BOLT MOUNT

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 157.5701.6141 155-157.5701.6141 157.5701.6141-ND 157.5701.6141
Product Name Fuse Strips 48V with Housings Automotive 135A 80V Circuit Protection Fuse Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS RoHS
Rated Voltage 48 volts 48 volts
Rated Current 135 amps 135 amps 135 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details