Littelfuse, Inc. Fuse Strips 48V with Housings 157.5701.6131

Description
This 130 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 780 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet
Description
This 130 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 780 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Strips 48V with Housings - 157.5701.6131 - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Strips 48V with Housings
157.5701.6131
Fuse Strips 48V with Housings 157.5701.6131
This 130 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 780 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse

This 130 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 780 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse

Datasheet
Electrical, Specialty Fuses - 157.5701.6131-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
157.5701.6131-ND
Electrical, Specialty Fuses 157.5701.6131-ND
130A AC 48V DC Fuse Fuse Strip Bolt Mount

130A AC 48V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
157.5701.6131
Circuit Protection - Electrical, Specialty Fuses 157.5701.6131
FUSE STRIP 130A 48VDC BOLT MOUNT

FUSE STRIP 130A 48VDC BOLT MOUNT

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 157.5701.6131 157.5701.6131-ND 157.5701.6131
Product Name Fuse Strips 48V with Housings Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS
Features Indicating
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data