Littelfuse, Inc. Fuse Strips 48V with Housings 157.5701.5801

Description
This 80 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 480 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet
Description
This 80 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 480 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Strips 48V with Housings - 157.5701.5801 - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Strips 48V with Housings
157.5701.5801
Fuse Strips 48V with Housings 157.5701.5801
This 80 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 480 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse

This 80 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 480 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse

Datasheet
Singapore, Singapore
80A 480A Circuit Protection Fuse
155-157.5701.5801
80A 480A Circuit Protection Fuse 155-157.5701.5801
Electric Fuse, 80A, 80VDC, 480A (IR), Inline/holder, ROHS COMPLIANT Product overview: 157.5701.5801 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A, 480A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 80A, 480A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-157.5701.5801 can be used for catalog matching and distributor lookup.

Electric Fuse, 80A, 80VDC, 480A (IR), Inline/holder, ROHS COMPLIANT Product overview: 157.5701.5801 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A, 480A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 80A, 480A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-157.5701.5801 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - F5136-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F5136-ND
Electrical, Specialty Fuses F5136-ND
80A AC 48V DC Fuse Fuse Strip Bolt Mount

80A AC 48V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Car Fuses - 2260872 - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
2260872
Car Fuses 2260872
Littelfuse 157.5701.5801 Car Fuse

Littelfuse 157.5701.5801 Car Fuse

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - 157.5701.5801 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
157.5701.5801
Circuit Protection - Electrical, Specialty Fuses 157.5701.5801
FUSE STRIP 80A 48VDC BOLT MOUNT

FUSE STRIP 80A 48VDC BOLT MOUNT

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 157.5701.5801 155-157.5701.5801 F5136-ND 2260872 157.5701.5801
Product Name Fuse Strips 48V with Housings 80A 480A Circuit Protection Fuse Electrical, Specialty Fuses Car Fuses Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS RoHS RoHS
Rated Voltage 48 volts 48 volts
Rated Current 80 amps 80 amps 80 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 41644266 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuses - TF16SN0.25TTD - 1099106-TF16SN0.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.2500 amps
View Details
2 suppliers
Fuses - 004110140 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 250 volts
Rated Current 200 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers