Littelfuse, Inc. Fuse Strips 48V with Housings 157.5701.5401

Description
This 40 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 240 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet
Description
This 40 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 240 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Strips 48V with Housings - 157.5701.5401 - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Strips 48V with Housings
157.5701.5401
Fuse Strips 48V with Housings 157.5701.5401
This 40 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 240 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse

This 40 A special purpose EV fuse strip comes with its housing. The fuse protects wires rated for 48 V in battery-powered vehicles. Tin-plated zinc alloy 11 mm lug aperture Interrupting rating of 240 A at 48 V dc Recognized as a UL 248 Special Purpose Fuse

Datasheet
Electrical, Specialty Fuses - F7069-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F7069-ND
Electrical, Specialty Fuses F7069-ND
40A AC 48V DC Fuse Fuse Strip Bolt Mount

40A AC 48V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Singapore, Singapore
Automotive 40A 80V Circuit Protection Fuse
155-157.5701.5401
Automotive 40A 80V Circuit Protection Fuse 155-157.5701.5401
Fuse 40A 80V Stud Mount Bolt Down 32 X 22 X 10.5mm Automotive UL/cULus Product overview: 157.5701.5401 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 40A, 80V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-157.5701.5401 can be used for catalog matching and distributor lookup.

Fuse 40A 80V Stud Mount Bolt Down 32 X 22 X 10.5mm Automotive UL/cULus Product overview: 157.5701.5401 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 40A, 80V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-157.5701.5401 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
157.5701.5401
Circuit Protection - Electrical, Specialty Fuses 157.5701.5401
FUSE STRIP 40A 48VDC BOLT MOUNT

FUSE STRIP 40A 48VDC BOLT MOUNT

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 157.5701.5401 F7069-ND 155-157.5701.5401 157.5701.5401
Product Name Fuse Strips 48V with Housings Electrical, Specialty Fuses Automotive 40A 80V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS RoHS
Features Indicating
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - VF239/VF239-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 20 amps
View Details
Fuse - 21737666 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
North American Fuse Medium Time Delay 2A - 813GMC-2 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details