Littelfuse, Inc. Fuse Strips 48V - Special Purpose Fuses 157.5700.6401

Description
This 400 A special purpose automotive fuse strip provides time-delayed protection to 48 V wires in battery-powered vehicles. Fuse holders for this high-current fuse strip are sold separately. Zinc alloy element and connectors 11 mm lug aperture Interrupting rating of 2400 A at 48 V Complies with DIN 43560-1
Request a Quote Datasheet
Description
This 400 A special purpose automotive fuse strip provides time-delayed protection to 48 V wires in battery-powered vehicles. Fuse holders for this high-current fuse strip are sold separately. Zinc alloy element and connectors 11 mm lug aperture Interrupting rating of 2400 A at 48 V Complies with DIN 43560-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Strips 48V - Special Purpose Fuses - 157.5700.6401 - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Strips 48V - Special Purpose Fuses
157.5700.6401
Fuse Strips 48V - Special Purpose Fuses 157.5700.6401
This 400 A special purpose automotive fuse strip provides time-delayed protection to 48 V wires in battery-powered vehicles. Fuse holders for this high-current fuse strip are sold separately. Zinc alloy element and connectors 11 mm lug aperture Interrupting rating of 2400 A at 48 V Complies with DIN 43560-1

This 400 A special purpose automotive fuse strip provides time-delayed protection to 48 V wires in battery-powered vehicles. Fuse holders for this high-current fuse strip are sold separately. Zinc alloy element and connectors 11 mm lug aperture Interrupting rating of 2400 A at 48 V Complies with DIN 43560-1

Datasheet
Electrical, Specialty Fuses - 157.5700.6401-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
157.5700.6401-ND
Electrical, Specialty Fuses 157.5700.6401-ND
400A AC 48V DC Fuse Fuse Strip Bolt Mount

400A AC 48V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Singapore, Singapore
Automotive 400A 80V Circuit Protection Fuse
155-157.5700.6401
Automotive 400A 80V Circuit Protection Fuse 155-157.5700.6401
Fuse 400A 80V Stud Mount Bolt Down 82 X 20 X 1mm Copper Automotive Product overview: 157.5700.6401 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 400A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 400A, 80V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-157.5700.6401 can be used for catalog matching and distributor lookup.

Fuse 400A 80V Stud Mount Bolt Down 82 X 20 X 1mm Copper Automotive Product overview: 157.5700.6401 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 400A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 400A, 80V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-157.5700.6401 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
157.5700.6401
Circuit Protection - Electrical, Specialty Fuses 157.5700.6401
FUSE STRIP 400A 48VDC BOLT MOUNT

FUSE STRIP 400A 48VDC BOLT MOUNT

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 157.5700.6401 157.5700.6401-ND 155-157.5700.6401 157.5700.6401
Product Name Fuse Strips 48V - Special Purpose Fuses Electrical, Specialty Fuses Automotive 400A 80V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Current 400 amps 400 amps 400 amps
Unlock Full Specs
to access all available technical data