This 250 A special purpose automotive fuse strip provides time-delayed protection to 48 V wires in battery-powered vehicles. Fuse holders for this high-current fuse strip are sold separately. Zinc alloy element and connectors 11 mm lug aperture Interrupting rating of 1500 A at 48 V Complies with DIN 43560-1
Electric Fuse, Product overview: 157.5700.6251 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-157.5700.6251 can be used for catalog matching and distributor lookup.
250A AC 48V DC Fuse Fuse Strip Bolt Mount
Automotive Fuse, Fork Lift Truck, 48 V, 250 A, Fast Acting, 157.5700 Series RoHS Compliant: Yes
FUSE STRIP 250A 48VDC BOLT MOUNT
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 157.5700.6251 | 155-157.5700.6251 | F4350-ND | 50M6241 | 157.5700.6251 |
| Product Name | Fuse Strips 48V - Special Purpose Fuses | Circuit Protection Fuse | Electrical, Specialty Fuses | Automotive Fuse, Fork Lift Truck, 48 V, 250 A, Fast Acting, 157.5700 Series Rohs Compliant Littelfuse | Circuit Protection - Electrical, Specialty Fuses |
| Mounting | Bolt-Down | Bolt Mount | |||
| Approvals / Standards | RoHS | RoHS | RoHS | ||
| Rated Voltage | 48 volts | 48 volts |