Littelfuse, Inc. Fuse Strips 48V - Special Purpose Fuses 157.5700.5501

Description
This 50 A special purpose automotive fuse strip provides time-delayed protection to 48 V wires in battery-powered vehicles. Fuse holders for this high-current fuse strip are sold separately. Zinc alloy element and connectors 9 mm lug aperture Interrupting rating of 450 A at 48 V Complies with DIN 43560-1
Request a Quote Datasheet
Description
This 50 A special purpose automotive fuse strip provides time-delayed protection to 48 V wires in battery-powered vehicles. Fuse holders for this high-current fuse strip are sold separately. Zinc alloy element and connectors 9 mm lug aperture Interrupting rating of 450 A at 48 V Complies with DIN 43560-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Strips 48V - Special Purpose Fuses - 157.5700.5501 - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Strips 48V - Special Purpose Fuses
157.5700.5501
Fuse Strips 48V - Special Purpose Fuses 157.5700.5501
This 50 A special purpose automotive fuse strip provides time-delayed protection to 48 V wires in battery-powered vehicles. Fuse holders for this high-current fuse strip are sold separately. Zinc alloy element and connectors 9 mm lug aperture Interrupting rating of 450 A at 48 V Complies with DIN 43560-1

This 50 A special purpose automotive fuse strip provides time-delayed protection to 48 V wires in battery-powered vehicles. Fuse holders for this high-current fuse strip are sold separately. Zinc alloy element and connectors 9 mm lug aperture Interrupting rating of 450 A at 48 V Complies with DIN 43560-1

Datasheet
Electrical, Specialty Fuses - F4334-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F4334-ND
Electrical, Specialty Fuses F4334-ND
50A AC 48V DC Fuse Fuse Strip Bolt Mount

50A AC 48V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Automotive Fuse, Fork Lift Truck, 48 V, 50 A, Fast Acting, 157.5700 Series Rohs Compliant Littelfuse - 50M6236 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Fork Lift Truck, 48 V, 50 A, Fast Acting, 157.5700 Series Rohs Compliant Littelfuse
50M6236
Automotive Fuse, Fork Lift Truck, 48 V, 50 A, Fast Acting, 157.5700 Series Rohs Compliant Littelfuse 50M6236
Automotive Fuse, Fork Lift Truck, 48 V, 50 A, Fast Acting, 157.5700 Series RoHS Compliant: Yes

Automotive Fuse, Fork Lift Truck, 48 V, 50 A, Fast Acting, 157.5700 Series RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - 157.5700.5501 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
157.5700.5501
Circuit Protection - Electrical, Specialty Fuses 157.5700.5501
FUSE STRIP 50A 48VDC BOLT MOUNT

FUSE STRIP 50A 48VDC BOLT MOUNT

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 157.5700.5501 F4334-ND 50M6236 157.5700.5501
Product Name Fuse Strips 48V - Special Purpose Fuses Electrical, Specialty Fuses Automotive Fuse, Fork Lift Truck, 48 V, 50 A, Fast Acting, 157.5700 Series Rohs Compliant Littelfuse Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Surface Mount Fuses - VF448 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 125 volts
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details