Littelfuse, Inc. Fuse Strips 48V - Special Purpose Fuses 157.5700.5401

Description
This 40 A special purpose automotive fuse strip provides time-delayed protection to 48 V wires in battery-powered vehicles. Fuse holders for this high-current fuse strip are sold separately. Zinc alloy element and connectors 11 mm lug aperture Interrupting rating of 240 A at 48 V Complies with DIN 43560-1
Request a Quote Datasheet
Description
This 40 A special purpose automotive fuse strip provides time-delayed protection to 48 V wires in battery-powered vehicles. Fuse holders for this high-current fuse strip are sold separately. Zinc alloy element and connectors 11 mm lug aperture Interrupting rating of 240 A at 48 V Complies with DIN 43560-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Strips 48V - Special Purpose Fuses - 157.5700.5401 - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Strips 48V - Special Purpose Fuses
157.5700.5401
Fuse Strips 48V - Special Purpose Fuses 157.5700.5401
This 40 A special purpose automotive fuse strip provides time-delayed protection to 48 V wires in battery-powered vehicles. Fuse holders for this high-current fuse strip are sold separately. Zinc alloy element and connectors 11 mm lug aperture Interrupting rating of 240 A at 48 V Complies with DIN 43560-1

This 40 A special purpose automotive fuse strip provides time-delayed protection to 48 V wires in battery-powered vehicles. Fuse holders for this high-current fuse strip are sold separately. Zinc alloy element and connectors 11 mm lug aperture Interrupting rating of 240 A at 48 V Complies with DIN 43560-1

Datasheet
Electrical, Specialty Fuses - F11201-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F11201-ND
Electrical, Specialty Fuses F11201-ND
40A AC 48V DC Fuse Fuse Strip Bolt Mount

40A AC 48V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
157.5700.5401
Circuit Protection - Electrical, Specialty Fuses 157.5700.5401
FUSE STRIP 40A 48VDC BOLT MOUNT

FUSE STRIP 40A 48VDC BOLT MOUNT

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 157.5700.5401 F11201-ND 157.5700.5401
Product Name Fuse Strips 48V - Special Purpose Fuses Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data