Littelfuse, Inc. HSB Fuse Rated 32V 156.5677.6171

Description
This 175 A fuse provides time-delayed protection to wires in diesel vehicles. The high-current automotive fuse produces a typical voltage drop of 46 mV. Its fuse holder is sold separately. Zinc alloy element and connectors Interrupting rating of 1 kA at 32 V dc
Request a Quote Datasheet
Description
This 175 A fuse provides time-delayed protection to wires in diesel vehicles. The high-current automotive fuse produces a typical voltage drop of 46 mV. Its fuse holder is sold separately. Zinc alloy element and connectors Interrupting rating of 1 kA at 32 V dc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HSB Fuse Rated 32V - 156.5677.6171 - Littelfuse, Inc.
Rosemont, IL, United States
HSB Fuse Rated 32V
156.5677.6171
HSB Fuse Rated 32V 156.5677.6171
This 175 A fuse provides time-delayed protection to wires in diesel vehicles. The high-current automotive fuse produces a typical voltage drop of 46 mV. Its fuse holder is sold separately. Zinc alloy element and connectors Interrupting rating of 1 kA at 32 V dc

This 175 A fuse provides time-delayed protection to wires in diesel vehicles. The high-current automotive fuse produces a typical voltage drop of 46 mV. Its fuse holder is sold separately. Zinc alloy element and connectors Interrupting rating of 1 kA at 32 V dc

Datasheet
Electrical, Specialty Fuses - 156.5677.6171-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
156.5677.6171-ND
Electrical, Specialty Fuses 156.5677.6171-ND
175A AC 32V DC Fuse Fuse Strip Bolt Mount

175A AC 32V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
156.5677.6171
Circuit Protection - Electrical, Specialty Fuses 156.5677.6171
FUSE STRIP 175A 32VDC BOLT 100PC

FUSE STRIP 175A 32VDC BOLT 100PC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 156.5677.6171 156.5677.6171-ND 156.5677.6171
Product Name HSB Fuse Rated 32V Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS
Fuse Type Automotive
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 002610005 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 6 amps
View Details
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(BB) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 500 amps
View Details
Circuit Protection Fuse - 139-CCF1N6.3TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers