Littelfuse, Inc. HSB Fuse Rated 32V 156.5677.6152

Description
This 150 A fuse provides time-delayed protection to wires in diesel vehicles. The high-current automotive fuse produces a typical voltage drop of 52 mV. Its fuse holder is sold separately. Zinc alloy element and connectors Interrupting rating of 1 kA at 32 V dc
Request a Quote Datasheet
Description
This 150 A fuse provides time-delayed protection to wires in diesel vehicles. The high-current automotive fuse produces a typical voltage drop of 52 mV. Its fuse holder is sold separately. Zinc alloy element and connectors Interrupting rating of 1 kA at 32 V dc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HSB Fuse Rated 32V - 156.5677.6152 - Littelfuse, Inc.
Rosemont, IL, United States
HSB Fuse Rated 32V
156.5677.6152
HSB Fuse Rated 32V 156.5677.6152
This 150 A fuse provides time-delayed protection to wires in diesel vehicles. The high-current automotive fuse produces a typical voltage drop of 52 mV. Its fuse holder is sold separately. Zinc alloy element and connectors Interrupting rating of 1 kA at 32 V dc

This 150 A fuse provides time-delayed protection to wires in diesel vehicles. The high-current automotive fuse produces a typical voltage drop of 52 mV. Its fuse holder is sold separately. Zinc alloy element and connectors Interrupting rating of 1 kA at 32 V dc

Datasheet
Singapore, Singapore
Automotive 150A 32V Circuit Protection Fuse
155-156.5677.6152
Automotive 150A 32V Circuit Protection Fuse 155-156.5677.6152
Fuse 150A 32V Bolt Down 42 X 12 X 0.4mm Zinc Alloy Automotive Product overview: 156.5677.6152 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 150A, 32V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-156.5677.6152 can be used for catalog matching and distributor lookup.

Fuse 150A 32V Bolt Down 42 X 12 X 0.4mm Zinc Alloy Automotive Product overview: 156.5677.6152 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 150A, 32V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-156.5677.6152 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 156.5677.6152-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
156.5677.6152-ND
Electrical, Specialty Fuses 156.5677.6152-ND
150A AC 32V DC Fuse Fuse Strip Bolt Mount

150A AC 32V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
156.5677.6152
Circuit Protection - Electrical, Specialty Fuses 156.5677.6152
FUSE STRIP 150A 32VDC BOLT 5K PC

FUSE STRIP 150A 32VDC BOLT 5K PC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 156.5677.6152 155-156.5677.6152 156.5677.6152-ND 156.5677.6152
Product Name HSB Fuse Rated 32V Automotive 150A 32V Circuit Protection Fuse Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS
Rated Voltage 32 volts 32 volts
Rated Current 150 amps 150 amps 150 amps
Unlock Full Specs
to access all available technical data