Littelfuse, Inc. HSB Fuse Rated 32V 156.5677.5801

Description
This 80 A fuse provides time-delayed protection to wires in diesel vehicles. The high-current automotive fuse produces a typical voltage drop of 40 mV. Its fuse holder is sold separately. Zinc alloy element and connectors Interrupting rating of 1 kA at 32 V dc
Request a Quote Datasheet
Description
This 80 A fuse provides time-delayed protection to wires in diesel vehicles. The high-current automotive fuse produces a typical voltage drop of 40 mV. Its fuse holder is sold separately. Zinc alloy element and connectors Interrupting rating of 1 kA at 32 V dc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HSB Fuse Rated 32V - 156.5677.5801 - Littelfuse, Inc.
Rosemont, IL, United States
HSB Fuse Rated 32V
156.5677.5801
HSB Fuse Rated 32V 156.5677.5801
This 80 A fuse provides time-delayed protection to wires in diesel vehicles. The high-current automotive fuse produces a typical voltage drop of 40 mV. Its fuse holder is sold separately. Zinc alloy element and connectors Interrupting rating of 1 kA at 32 V dc

This 80 A fuse provides time-delayed protection to wires in diesel vehicles. The high-current automotive fuse produces a typical voltage drop of 40 mV. Its fuse holder is sold separately. Zinc alloy element and connectors Interrupting rating of 1 kA at 32 V dc

Datasheet
Singapore, Singapore
Automotive 80A 32V Circuit Protection Fuse
155-156.5677.5801
Automotive 80A 32V Circuit Protection Fuse 155-156.5677.5801
Fuse HSB 80A 32V Bolt Down 42 X 12 X 0.8mm Zinc Alloy Automotive Product overview: 156.5677.5801 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 80A, 32V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-156.5677.5801 can be used for catalog matching and distributor lookup.

Fuse HSB 80A 32V Bolt Down 42 X 12 X 0.8mm Zinc Alloy Automotive Product overview: 156.5677.5801 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 80A, 32V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-156.5677.5801 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 156.5677.5801-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
156.5677.5801-ND
Electrical, Specialty Fuses 156.5677.5801-ND
80A AC 32V DC Fuse Fuse Strip Bolt Mount

80A AC 32V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
156.5677.5801
Circuit Protection - Electrical, Specialty Fuses 156.5677.5801
FUSE STRIP 80A 32VDC BOLT 100PC

FUSE STRIP 80A 32VDC BOLT 100PC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 156.5677.5801 155-156.5677.5801 156.5677.5801-ND 156.5677.5801
Product Name HSB Fuse Rated 32V Automotive 80A 32V Circuit Protection Fuse Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS RoHS
Rated Voltage 32 volts 32 volts
Rated Current 80 amps 80 amps 80 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuses - 486-2745-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details
2 suppliers