Littelfuse, Inc. HSB Fuse Rated 32V 156.5677.5502

Description
This 50 A fuse provides time-delayed protection to wires in diesel vehicles. The high-current automotive fuse produces a typical voltage drop of 44 mV. Its fuse holder is sold separately. Zinc alloy element and connectors Interrupting rating of 1 kA at 32 V dc
Request a Quote Datasheet
Description
This 50 A fuse provides time-delayed protection to wires in diesel vehicles. The high-current automotive fuse produces a typical voltage drop of 44 mV. Its fuse holder is sold separately. Zinc alloy element and connectors Interrupting rating of 1 kA at 32 V dc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HSB Fuse Rated 32V - 156.5677.5502 - Littelfuse, Inc.
Rosemont, IL, United States
HSB Fuse Rated 32V
156.5677.5502
HSB Fuse Rated 32V 156.5677.5502
This 50 A fuse provides time-delayed protection to wires in diesel vehicles. The high-current automotive fuse produces a typical voltage drop of 44 mV. Its fuse holder is sold separately. Zinc alloy element and connectors Interrupting rating of 1 kA at 32 V dc

This 50 A fuse provides time-delayed protection to wires in diesel vehicles. The high-current automotive fuse produces a typical voltage drop of 44 mV. Its fuse holder is sold separately. Zinc alloy element and connectors Interrupting rating of 1 kA at 32 V dc

Datasheet
Electrical, Specialty Fuses - 156.5677.5502-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
156.5677.5502-ND
Electrical, Specialty Fuses 156.5677.5502-ND
50A AC 32V DC Fuse Fuse Strip Bolt Mount

50A AC 32V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Singapore, Singapore
Automotive 50A 32V Circuit Protection Fuse
155-156.5677.5502
Automotive 50A 32V Circuit Protection Fuse 155-156.5677.5502
Fuse 50A 32V Bolt Down 42 X 12 X 0.4mm Zinc Alloy Automotive Product overview: 156.5677.5502 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 50A, 32V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-156.5677.5502 can be used for catalog matching and distributor lookup.

Fuse 50A 32V Bolt Down 42 X 12 X 0.4mm Zinc Alloy Automotive Product overview: 156.5677.5502 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 50A, 32V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-156.5677.5502 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 156.5677.5502 - 905387-156.5677.5502 - Win Source Electronics
Laguna Hills, CA, United States
Electrical, Specialty Fuses - 156.5677.5502
905387-156.5677.5502
Electrical, Specialty Fuses - 156.5677.5502 905387-156.5677.5502
Manufacturer: Littelfuse Inc. Win Source Part Number: 905387-156.5677.5502 Series: HSB Operating Temperature Range: -40°C ~ 125°C Features: 50A AC DC Fuse Fuse Strip Bolt Mount Package: Metal Strip Package: Bulk Mounting: Bolt Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.10.0040

Manufacturer: Littelfuse Inc.
Win Source Part Number: 905387-156.5677.5502
Series: HSB
Operating Temperature Range: -40°C ~ 125°C
Features: 50A AC DC Fuse Fuse Strip Bolt Mount
Package: Metal Strip
Package: Bulk
Mounting: Bolt Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.10.0040

Buy Now
Circuit Protection - Electrical, Specialty Fuses - 156.5677.5502 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
156.5677.5502
Circuit Protection - Electrical, Specialty Fuses 156.5677.5502
FUSE STRIP 50A 32VDC BOLT 5K PC

FUSE STRIP 50A 32VDC BOLT 5K PC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 156.5677.5502 156.5677.5502-ND 155-156.5677.5502 905387-156.5677.5502 156.5677.5502
Product Name HSB Fuse Rated 32V Electrical, Specialty Fuses Automotive 50A 32V Circuit Protection Fuse Electrical, Specialty Fuses - 156.5677.5502 Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt-Down Bolt Mount Bolt Mount
Approvals / Standards RoHS RoHS
Fuse Type Automotive
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuses - 002625017 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 2 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers