Littelfuse, Inc. HSB Fuse Rated 32V 156.5677.5501

Description
This 50 A fuse provides time-delayed protection to wires in diesel vehicles. The high-current automotive fuse produces a typical voltage drop of 44 mV. Its fuse holder is sold separately. Zinc alloy element and connectors Interrupting rating of 1 kA at 32 V dc
Request a Quote Datasheet
Description
This 50 A fuse provides time-delayed protection to wires in diesel vehicles. The high-current automotive fuse produces a typical voltage drop of 44 mV. Its fuse holder is sold separately. Zinc alloy element and connectors Interrupting rating of 1 kA at 32 V dc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HSB Fuse Rated 32V - 156.5677.5501 - Littelfuse, Inc.
Rosemont, IL, United States
HSB Fuse Rated 32V
156.5677.5501
HSB Fuse Rated 32V 156.5677.5501
This 50 A fuse provides time-delayed protection to wires in diesel vehicles. The high-current automotive fuse produces a typical voltage drop of 44 mV. Its fuse holder is sold separately. Zinc alloy element and connectors Interrupting rating of 1 kA at 32 V dc

This 50 A fuse provides time-delayed protection to wires in diesel vehicles. The high-current automotive fuse produces a typical voltage drop of 44 mV. Its fuse holder is sold separately. Zinc alloy element and connectors Interrupting rating of 1 kA at 32 V dc

Datasheet
Singapore, Singapore
Automotive 50A 32V Circuit Protection Fuse
155-156.5677.5501
Automotive 50A 32V Circuit Protection Fuse 155-156.5677.5501
Fuse 50A 32V Bolt Down 42 X 12 X 0.4mm Zinc Alloy Automotive Product overview: 156.5677.5501 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 50A, 32V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-156.5677.5501 can be used for catalog matching and distributor lookup.

Fuse 50A 32V Bolt Down 42 X 12 X 0.4mm Zinc Alloy Automotive Product overview: 156.5677.5501 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 50A, 32V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-156.5677.5501 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 1294-156.5677.5501-CHP - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
1294-156.5677.5501-CHP
Electrical, Specialty Fuses 1294-156.5677.5501-CHP
50A AC 32V DC Fuse Fuse Strip Bolt Mount

50A AC 32V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Electrical, Specialty Fuses - F11198-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F11198-ND
Electrical, Specialty Fuses F11198-ND
50A AC 32V DC Fuse Fuse Strip Bolt Mount

50A AC 32V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
156.5677.5501
Circuit Protection - Electrical, Specialty Fuses 156.5677.5501
FUSE STRIP 50A 32VDC BOLT

FUSE STRIP 50A 32VDC BOLT

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 156.5677.5501 155-156.5677.5501 1294-156.5677.5501-CHP 156.5677.5501
Product Name HSB Fuse Rated 32V Automotive 50A 32V Circuit Protection Fuse Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS RoHS
Rated Voltage 32 volts 32 volts
Rated Current 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002312401 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 2 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details