Littelfuse, Inc. HSB Fuse Rated 32V 156.5677.5401

Description
This 40 A fuse provides time-delayed protection to wires in diesel vehicles. The high-current automotive fuse produces a typical voltage drop of 40 mV. Its fuse holder is sold separately. Zinc alloy element and connectors Interrupting rating of 1 kA at 32 V dc
Request a Quote Datasheet
Description
This 40 A fuse provides time-delayed protection to wires in diesel vehicles. The high-current automotive fuse produces a typical voltage drop of 40 mV. Its fuse holder is sold separately. Zinc alloy element and connectors Interrupting rating of 1 kA at 32 V dc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HSB Fuse Rated 32V - 156.5677.5401 - Littelfuse, Inc.
Rosemont, IL, United States
HSB Fuse Rated 32V
156.5677.5401
HSB Fuse Rated 32V 156.5677.5401
This 40 A fuse provides time-delayed protection to wires in diesel vehicles. The high-current automotive fuse produces a typical voltage drop of 40 mV. Its fuse holder is sold separately. Zinc alloy element and connectors Interrupting rating of 1 kA at 32 V dc

This 40 A fuse provides time-delayed protection to wires in diesel vehicles. The high-current automotive fuse produces a typical voltage drop of 40 mV. Its fuse holder is sold separately. Zinc alloy element and connectors Interrupting rating of 1 kA at 32 V dc

Datasheet
Singapore, Singapore
Automotive 40A 32V Circuit Protection Fuse
155-156.5677.5401
Automotive 40A 32V Circuit Protection Fuse 155-156.5677.5401
Fuse 40A 32V Bolt Down Bolt 42 X 12 X 0.4mm Zinc Alloy Automotive Product overview: 156.5677.5401 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 40A, 32V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-156.5677.5401 can be used for catalog matching and distributor lookup.

Fuse 40A 32V Bolt Down Bolt 42 X 12 X 0.4mm Zinc Alloy Automotive Product overview: 156.5677.5401 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 40A, 32V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-156.5677.5401 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - F11197-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F11197-ND
Electrical, Specialty Fuses F11197-ND
40A AC 32V DC Fuse Fuse Strip Bolt Mount

40A AC 32V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Electrical, Specialty Fuses - 1294-156.5677.5401-CHP - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
1294-156.5677.5401-CHP
Electrical, Specialty Fuses 1294-156.5677.5401-CHP
40A AC 32V DC Fuse Fuse Strip Bolt Mount

40A AC 32V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
156.5677.5401
Circuit Protection - Electrical, Specialty Fuses 156.5677.5401
FUSE STRIP 40A 32VDC BOLT 100PC

FUSE STRIP 40A 32VDC BOLT 100PC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 156.5677.5401 155-156.5677.5401 F11197-ND 156.5677.5401
Product Name HSB Fuse Rated 32V Automotive 40A 32V Circuit Protection Fuse Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS RoHS
Rated Voltage 32 volts 32 volts
Rated Current 40 amps 40 amps 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002645119 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 40 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers