Littelfuse, Inc. Fuse Strips 36V Series with Housings 156.5611.6111

Description
Use this 120 A special purpose fuse strip and its housing to protect wires rated for 36 V in diesel vehicles. Zinc alloy fuse strip Ceramic insulating body Metal parts comply with DIN 72581-2 Operate at up to 125 °C
Request a Quote Datasheet
Description
Use this 120 A special purpose fuse strip and its housing to protect wires rated for 36 V in diesel vehicles. Zinc alloy fuse strip Ceramic insulating body Metal parts comply with DIN 72581-2 Operate at up to 125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Strips 36V Series with Housings - 156.5611.6111 - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Strips 36V Series with Housings
156.5611.6111
Fuse Strips 36V Series with Housings 156.5611.6111
Use this 120 A special purpose fuse strip and its housing to protect wires rated for 36 V in diesel vehicles. Zinc alloy fuse strip Ceramic insulating body Metal parts comply with DIN 72581-2 Operate at up to 125 °C

Use this 120 A special purpose fuse strip and its housing to protect wires rated for 36 V in diesel vehicles. Zinc alloy fuse strip Ceramic insulating body Metal parts comply with DIN 72581-2 Operate at up to 125 °C

Datasheet
Singapore, Singapore
Automotive 120A 80V Circuit Protection Fuse
155-156.5611.6111
Automotive 120A 80V Circuit Protection Fuse 155-156.5611.6111
Fuse Fast Acting 120A 80V Stud Mount Bolt Down 18 X 14 X 6.5mm Ceramic Automotive Product overview: 156.5611.6111 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 120A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 120A, 80V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-156.5611.6111 can be used for catalog matching and distributor lookup.

Fuse Fast Acting 120A 80V Stud Mount Bolt Down 18 X 14 X 6.5mm Ceramic Automotive Product overview: 156.5611.6111 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 120A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 120A, 80V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-156.5611.6111 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 156.5611.6111-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
156.5611.6111-ND
Electrical, Specialty Fuses 156.5611.6111-ND
120A AC 36V DC Fuse Fuse Strip Bolt Mount

120A AC 36V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
156.5611.6111
Circuit Protection - Electrical, Specialty Fuses 156.5611.6111
FUSE STRIP 120A 36VDC BOLT MOUNT

FUSE STRIP 120A 36VDC BOLT MOUNT

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 156.5611.6111 155-156.5611.6111 156.5611.6111-ND 156.5611.6111
Product Name Fuse Strips 36V Series with Housings Automotive 120A 80V Circuit Protection Fuse Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS RoHS
Fuse Material Ceramic
Rated Voltage 36 volts 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110210 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 63 amps
View Details
International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - 2019-CCF1N6.3TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers