Littelfuse, Inc. Fuse Strips 36V Series with Housings 156.5611.5801

Description
Use this 80 A special purpose fuse strip and its housing to protect wires rated for 36 V in diesel vehicles. Zinc alloy fuse strip Ceramic insulating body Metal parts comply with DIN 72581-2 Operate at up to 125 °C
Request a Quote Datasheet
Description
Use this 80 A special purpose fuse strip and its housing to protect wires rated for 36 V in diesel vehicles. Zinc alloy fuse strip Ceramic insulating body Metal parts comply with DIN 72581-2 Operate at up to 125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Strips 36V Series with Housings - 156.5611.5801 - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Strips 36V Series with Housings
156.5611.5801
Fuse Strips 36V Series with Housings 156.5611.5801
Use this 80 A special purpose fuse strip and its housing to protect wires rated for 36 V in diesel vehicles. Zinc alloy fuse strip Ceramic insulating body Metal parts comply with DIN 72581-2 Operate at up to 125 °C

Use this 80 A special purpose fuse strip and its housing to protect wires rated for 36 V in diesel vehicles. Zinc alloy fuse strip Ceramic insulating body Metal parts comply with DIN 72581-2 Operate at up to 125 °C

Datasheet
Electrical, Specialty Fuses - F5131-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F5131-ND
Electrical, Specialty Fuses F5131-ND
80A AC 36V DC Fuse Fuse Strip Bolt Mount

80A AC 36V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Singapore, Singapore
Automotive 80A 80V Circuit Protection Fuse
155-156.5611.5801
Automotive 80A 80V Circuit Protection Fuse 155-156.5611.5801
Fuse Fast Acting 80A 80V Stud Mount Bolt Down 18 X 14 X 6.5mm Ceramic Automotive Product overview: 156.5611.5801 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 80A, 80V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-156.5611.5801 can be used for catalog matching and distributor lookup.

Fuse Fast Acting 80A 80V Stud Mount Bolt Down 18 X 14 X 6.5mm Ceramic Automotive Product overview: 156.5611.5801 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80A, 80V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 80A, 80V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-156.5611.5801 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
156.5611.5801
Circuit Protection - Electrical, Specialty Fuses 156.5611.5801
FUSE STRIP 80A 36VDC BOLT MOUNT

FUSE STRIP 80A 36VDC BOLT MOUNT

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 156.5611.5801 F5131-ND 155-156.5611.5801 156.5611.5801
Product Name Fuse Strips 36V Series with Housings Electrical, Specialty Fuses Automotive 80A 80V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS RoHS
Features Indicating
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002212007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 40 amps
View Details
Cartridge Fuses - VF506/VF506-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 30 amps
View Details
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers