Littelfuse, Inc. Fuse Strips 36V Series with Housings 156.5611.5501

Description
Use this 50 A special purpose fuse strip and its housing to protect wires rated for 36 V in diesel vehicles. Zinc alloy fuse strip Ceramic insulating body Metal parts comply with DIN 72581-2 Operate at up to 125 °C
Request a Quote Datasheet
Description
Use this 50 A special purpose fuse strip and its housing to protect wires rated for 36 V in diesel vehicles. Zinc alloy fuse strip Ceramic insulating body Metal parts comply with DIN 72581-2 Operate at up to 125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Strips 36V Series with Housings - 156.5611.5501 - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Strips 36V Series with Housings
156.5611.5501
Fuse Strips 36V Series with Housings 156.5611.5501
Use this 50 A special purpose fuse strip and its housing to protect wires rated for 36 V in diesel vehicles. Zinc alloy fuse strip Ceramic insulating body Metal parts comply with DIN 72581-2 Operate at up to 125 °C

Use this 50 A special purpose fuse strip and its housing to protect wires rated for 36 V in diesel vehicles. Zinc alloy fuse strip Ceramic insulating body Metal parts comply with DIN 72581-2 Operate at up to 125 °C

Datasheet
Electrical, Specialty Fuses - 156.5611.5501-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
156.5611.5501-ND
Electrical, Specialty Fuses 156.5611.5501-ND
50A AC 36V DC Fuse Fuse Strip Bolt Mount

50A AC 36V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
156.5611.5501
Circuit Protection - Electrical, Specialty Fuses 156.5611.5501
FUSE STRIP 50A 36VDC BOLT MOUNT

FUSE STRIP 50A 36VDC BOLT MOUNT

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 156.5611.5501 156.5611.5501-ND 156.5611.5501
Product Name Fuse Strips 36V Series with Housings Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS
Features Indicating
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 0001.1009.PT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers