Use this 30 A special purpose fuse strip and its housing to protect wires rated for 36 V in diesel vehicles. Zinc alloy fuse strip Ceramic insulating body Metal parts comply with DIN 72581-2 Operate at up to 125 °C
30A AC 36V DC Fuse Fuse Strip Bolt Mount
30A AC 36V DC Fuse Fuse Strip Bolt Mount
FUSE STRIP 30A 36VDC BOLT MOUNT
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 156.5611.5301 | 1294-156.5611.5301-CHP | 156.5611.5301 |
| Product Name | Fuse Strips 36V Series with Housings | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses |
| Mounting | Bolt-Down | Bolt Mount | |
| Approvals / Standards | RoHS | ||
| Features | Indicating |