Littelfuse, Inc. Fuse Strips 36V 156.5610.6252

Description
Use this 250 A special purpose fuse strip for a diesel vehicle to provide time-delayed protection to a wire rated to carry up to 36 V. Buy the holder separately. Do not install this high-current automotive fuse strip in an EV or gasoline-fueled vehicle. Zinc alloy
Request a Quote Datasheet
Description
Use this 250 A special purpose fuse strip for a diesel vehicle to provide time-delayed protection to a wire rated to carry up to 36 V. Buy the holder separately. Do not install this high-current automotive fuse strip in an EV or gasoline-fueled vehicle. Zinc alloy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Strips 36V - 156.5610.6252 - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Strips 36V
156.5610.6252
Fuse Strips 36V 156.5610.6252
Use this 250 A special purpose fuse strip for a diesel vehicle to provide time-delayed protection to a wire rated to carry up to 36 V. Buy the holder separately. Do not install this high-current automotive fuse strip in an EV or gasoline-fueled vehicle. Zinc alloy

Use this 250 A special purpose fuse strip for a diesel vehicle to provide time-delayed protection to a wire rated to carry up to 36 V. Buy the holder separately. Do not install this high-current automotive fuse strip in an EV or gasoline-fueled vehicle. Zinc alloy

Datasheet
Electrical, Specialty Fuses - 156.5610.6252-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
156.5610.6252-ND
Electrical, Specialty Fuses 156.5610.6252-ND
250A AC 36V DC Fuse Fuse Strip Bolt Mount

250A AC 36V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Fuses Fuses
Product Number 156.5610.6252 156.5610.6252-ND
Product Name Fuse Strips 36V Electrical, Specialty Fuses
Mounting Bolt-Down Bolt Mount
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - AFR -  - VICFUSE
Specs
Fuse Type Automotive
Approvals / Standards RoHS
Rated Voltage 32 volts
View Details
Fuses - 486-1977-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuses - 002625300 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 2 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers