Littelfuse, Inc. Fuse Strips 36V 156.5610.6151

Description
Use this 150 A special purpose fuse strip for a diesel vehicle to provide time-delayed protection to a wire rated to carry up to 36 V. Buy the holder separately. Do not install this high-current automotive fuse strip in an EV or gasoline-fueled vehicle. Zinc alloy
Request a Quote Datasheet
Description
Use this 150 A special purpose fuse strip for a diesel vehicle to provide time-delayed protection to a wire rated to carry up to 36 V. Buy the holder separately. Do not install this high-current automotive fuse strip in an EV or gasoline-fueled vehicle. Zinc alloy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Strips 36V - 156.5610.6151 - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Strips 36V
156.5610.6151
Fuse Strips 36V 156.5610.6151
Use this 150 A special purpose fuse strip for a diesel vehicle to provide time-delayed protection to a wire rated to carry up to 36 V. Buy the holder separately. Do not install this high-current automotive fuse strip in an EV or gasoline-fueled vehicle. Zinc alloy

Use this 150 A special purpose fuse strip for a diesel vehicle to provide time-delayed protection to a wire rated to carry up to 36 V. Buy the holder separately. Do not install this high-current automotive fuse strip in an EV or gasoline-fueled vehicle. Zinc alloy

Datasheet
Singapore, Singapore
Automotive 150A 36V Circuit Protection Fuse
155-156.5610.6151
Automotive 150A 36V Circuit Protection Fuse 155-156.5610.6151
Fuse 150A 36V Stud Mount Bolt Down 41 X 11 X 2mm Zinc Alloy Automotive Product overview: 156.5610.6151 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150A, 36V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 150A, 36V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-156.5610.6151 can be used for catalog matching and distributor lookup.

Fuse 150A 36V Stud Mount Bolt Down 41 X 11 X 2mm Zinc Alloy Automotive Product overview: 156.5610.6151 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 150A, 36V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 150A, 36V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-156.5610.6151 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 156.5610.6151 - 854042-156.5610.6151 - Win Source Electronics
Laguna Hills, CA, United States
Electrical, Specialty Fuses - 156.5610.6151
854042-156.5610.6151
Electrical, Specialty Fuses - 156.5610.6151 854042-156.5610.6151
Manufacturer: Littelfuse Inc. Win Source Part Number: 854042-156.5610.6151 Features: AC 36 V DC Fuse Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8536.10.0040 Other Part Number: 156.5610.615, -156.5610.6151

Manufacturer: Littelfuse Inc.
Win Source Part Number: 854042-156.5610.6151
Features: AC 36 V DC Fuse
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8536.10.0040
Other Part Number: 156.5610.615, -156.5610.6151

Buy Now Datasheet
Electrical, Specialty Fuses - 156.5610.6151-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
156.5610.6151-ND
Electrical, Specialty Fuses 156.5610.6151-ND
150A AC 36V DC Fuse Fuse Strip Bolt Mount

150A AC 36V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 156.5610.6151 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
156.5610.6151
Circuit Protection - Electrical, Specialty Fuses 156.5610.6151
FUSE STRIP 150A 36VDC BOLT MOUNT

FUSE STRIP 150A 36VDC BOLT MOUNT

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 156.5610.6151 155-156.5610.6151 854042-156.5610.6151 156.5610.6151-ND 156.5610.6151
Product Name Fuse Strips 36V Automotive 150A 36V Circuit Protection Fuse Electrical, Specialty Fuses - 156.5610.6151 Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt-Down Bolt Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002645021 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 63 amps
View Details
North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers