Littelfuse, Inc. Fuse Strips 36V 156.5610.6111

Description
Use this 120 A special purpose fuse strip for a diesel vehicle to provide time-delayed protection to a wire rated to carry up to 36 V. Buy the holder separately. Do not install this high-current automotive fuse strip in an EV or gasoline-fueled vehicle. Zinc alloy
Request a Quote Datasheet
Description
Use this 120 A special purpose fuse strip for a diesel vehicle to provide time-delayed protection to a wire rated to carry up to 36 V. Buy the holder separately. Do not install this high-current automotive fuse strip in an EV or gasoline-fueled vehicle. Zinc alloy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Strips 36V - 156.5610.6111 - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Strips 36V
156.5610.6111
Fuse Strips 36V 156.5610.6111
Use this 120 A special purpose fuse strip for a diesel vehicle to provide time-delayed protection to a wire rated to carry up to 36 V. Buy the holder separately. Do not install this high-current automotive fuse strip in an EV or gasoline-fueled vehicle. Zinc alloy

Use this 120 A special purpose fuse strip for a diesel vehicle to provide time-delayed protection to a wire rated to carry up to 36 V. Buy the holder separately. Do not install this high-current automotive fuse strip in an EV or gasoline-fueled vehicle. Zinc alloy

Datasheet
Electrical, Specialty Fuses - 156.5610.6111-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
156.5610.6111-ND
Electrical, Specialty Fuses 156.5610.6111-ND
120A AC 36V DC Fuse Fuse Strip Bolt Mount

120A AC 36V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
156.5610.6111
Circuit Protection - Electrical, Specialty Fuses 156.5610.6111
FUSE STRIP 120A 36VDC BOLT MOUNT

FUSE STRIP 120A 36VDC BOLT MOUNT

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 156.5610.6111 156.5610.6111-ND 156.5610.6111
Product Name Fuse Strips 36V Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt-Down Bolt Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting DIN Rail
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Circuit Protection Fuse - 139-CCF1N6.3TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers