Littelfuse, Inc. Fuse Strips 36V 156.5610.5501

Description
Use this 50 A special purpose fuse strip for a diesel vehicle to provide time-delayed protection to a wire rated to carry up to 36 V. Buy the holder separately. Do not install this high-current automotive fuse strip in an EV or gasoline-fueled vehicle. Zinc alloy Complies with DIN 72581-2
Request a Quote Datasheet
Description
Use this 50 A special purpose fuse strip for a diesel vehicle to provide time-delayed protection to a wire rated to carry up to 36 V. Buy the holder separately. Do not install this high-current automotive fuse strip in an EV or gasoline-fueled vehicle. Zinc alloy Complies with DIN 72581-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Strips 36V - 156.5610.5501 - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Strips 36V
156.5610.5501
Fuse Strips 36V 156.5610.5501
Use this 50 A special purpose fuse strip for a diesel vehicle to provide time-delayed protection to a wire rated to carry up to 36 V. Buy the holder separately. Do not install this high-current automotive fuse strip in an EV or gasoline-fueled vehicle. Zinc alloy Complies with DIN 72581-2

Use this 50 A special purpose fuse strip for a diesel vehicle to provide time-delayed protection to a wire rated to carry up to 36 V. Buy the holder separately. Do not install this high-current automotive fuse strip in an EV or gasoline-fueled vehicle. Zinc alloy Complies with DIN 72581-2

Datasheet
Electrical, Specialty Fuses - F5128-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F5128-ND
Electrical, Specialty Fuses F5128-ND
50A AC 36V DC Fuse Fuse Strip Bolt Mount

50A AC 36V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Singapore, Singapore
Automotive 50A 36V Circuit Protection Fuse
155-156.5610.5501
Automotive 50A 36V Circuit Protection Fuse 155-156.5610.5501
Fuse 50A 36V Stud Mount Bolt Down 41 X 11 X 2mm Zinc Alloy Automotive Product overview: 156.5610.5501 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50A, 36V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 50A, 36V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-156.5610.5501 can be used for catalog matching and distributor lookup.

Fuse 50A 36V Stud Mount Bolt Down 41 X 11 X 2mm Zinc Alloy Automotive Product overview: 156.5610.5501 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50A, 36V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 50A, 36V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-156.5610.5501 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 156.5610.5501 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
156.5610.5501
Circuit Protection - Electrical, Specialty Fuses 156.5610.5501
FUSE STRIP 50A 36VDC BOLT MOUNT

FUSE STRIP 50A 36VDC BOLT MOUNT

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 156.5610.5501 F5128-ND 155-156.5610.5501 156.5610.5501
Product Name Fuse Strips 36V Electrical, Specialty Fuses Automotive 50A 36V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses
Mounting Bolt-Down Bolt Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110231 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 250 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details