Littelfuse, Inc. Fuse Strips 36V 156.5610.5252

Description
Use this 25 A special purpose fuse strip for a diesel vehicle to provide time-delayed protection to a wire rated to carry up to 36 V. Buy the holder separately. Do not install this high-current automotive fuse strip in an EV or gasoline-fueled vehicle. Zinc alloy
Request a Quote Datasheet
Description
Use this 25 A special purpose fuse strip for a diesel vehicle to provide time-delayed protection to a wire rated to carry up to 36 V. Buy the holder separately. Do not install this high-current automotive fuse strip in an EV or gasoline-fueled vehicle. Zinc alloy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Strips 36V - 156.5610.5252 - Littelfuse, Inc.
Rosemont, IL, United States
Fuse Strips 36V
156.5610.5252
Fuse Strips 36V 156.5610.5252
Use this 25 A special purpose fuse strip for a diesel vehicle to provide time-delayed protection to a wire rated to carry up to 36 V. Buy the holder separately. Do not install this high-current automotive fuse strip in an EV or gasoline-fueled vehicle. Zinc alloy

Use this 25 A special purpose fuse strip for a diesel vehicle to provide time-delayed protection to a wire rated to carry up to 36 V. Buy the holder separately. Do not install this high-current automotive fuse strip in an EV or gasoline-fueled vehicle. Zinc alloy

Datasheet
Electrical, Specialty Fuses - 156.5610.5252-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
156.5610.5252-ND
Electrical, Specialty Fuses 156.5610.5252-ND
25A AC 36V DC Fuse Fuse Strip Bolt Mount

25A AC 36V DC Fuse Fuse Strip Bolt Mount

Buy Now Datasheet
Singapore, Singapore
Automotive 25A 36V Circuit Protection Fuse
155-156.5610.5252
Automotive 25A 36V Circuit Protection Fuse 155-156.5610.5252
Fuse 25A 36V Stud Mount Bolt Down 41 X 11 X 2mm Zinc Alloy Automotive Product overview: 156.5610.5252 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 25A, 36V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 25A, 36V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-156.5610.5252 can be used for catalog matching and distributor lookup.

Fuse 25A 36V Stud Mount Bolt Down 41 X 11 X 2mm Zinc Alloy Automotive Product overview: 156.5610.5252 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 25A, 36V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 25A, 36V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-156.5610.5252 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses Fuses
Product Number 156.5610.5252 156.5610.5252-ND 155-156.5610.5252
Product Name Fuse Strips 36V Electrical, Specialty Fuses Automotive 25A 36V Circuit Protection Fuse
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002625115 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 2 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details