This fast-acting 175 A CF 58V automotive fuse protects the battery in an passenger or commercial vehicle. It installs in a CF8 799 Series fuse holder, which is sold separately. Typical voltage drop of 70 mV Tin-plated zinc alloy terminals Operates at up to 125 °C Complies with ISO 8820-6 and DIN 72581-5 UL Recognized in Canada and United States as a UL 248 Special Purpose Fuse (File E211637)
175A AC 58V DC Fuse Square Bolt Mount
Littelfuse 155.0892.6171 Car Fuse
Fuse Fast Acting 175A 58V Bolt Down 23.5 X 20 X 11mm Automotive cULus Product overview: 155.0892.6171 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 175A, 58V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 175A, 58V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-155.0892.6171 can be used for catalog matching and distributor lookup.
FUSE SQUARE 175A 58VDC RECT
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 155.0892.6171 | F10066-ND | 3377965 | 155-155.0892.6171 | 155.0892.6171 |
| Product Name | CF 58V | Electrical, Specialty Fuses | Car Fuses | Automotive 175A 58V Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Type | Automotive | ||||
| Mounting | Bolt-Down | Bolt Mount | |||
| Approvals / Standards | RoHS | RoHS | RoHS | ||
| Features | Indicating | Indicating |