Littelfuse, Inc. MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse 153.7010.5702

Description
This 70 A BF1 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Brown housing indicates 70 A rating Interrupting rating of 2000 A at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
Request a Quote Datasheet
Description
This 70 A BF1 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Brown housing indicates 70 A rating Interrupting rating of 2000 A at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse - 153.7010.5702 - Littelfuse, Inc.
Rosemont, IL, United States
MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse
153.7010.5702
MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse 153.7010.5702
This 70 A BF1 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Brown housing indicates 70 A rating Interrupting rating of 2000 A at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse

This 70 A BF1 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Brown housing indicates 70 A rating Interrupting rating of 2000 A at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse

Datasheet
Fuses - 153.7010.5702-ND - DigiKey
Thief River Falls, MN, United States
70A AC 32V DC Fuse Automotive Bolt Mount Auto Link

70A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
153.7010.5702
Circuit Protection - Fuses 153.7010.5702
FUSE AUTO 70A 32VDC AUTO LINK

FUSE AUTO 70A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 153.7010.5702 153.7010.5702-ND 153.7010.5702
Product Name MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS UL
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details
Fuses - 004110104 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 80 volts
Rated Current 630 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers