Littelfuse, Inc. MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse 153.7010.5602

Description
This 60 A BF1 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Yellow housing indicates 60 A rating Interrupting rating of 2000 A at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
Request a Quote Datasheet
Description
This 60 A BF1 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Yellow housing indicates 60 A rating Interrupting rating of 2000 A at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse - 153.7010.5602 - Littelfuse, Inc.
Rosemont, IL, United States
MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse
153.7010.5602
MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse 153.7010.5602
This 60 A BF1 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Yellow housing indicates 60 A rating Interrupting rating of 2000 A at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse

This 60 A BF1 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Yellow housing indicates 60 A rating Interrupting rating of 2000 A at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse

Datasheet
Fuses - 153.7010.5602-ND - DigiKey
Thief River Falls, MN, United States
60A AC 32V DC Fuse Automotive Bolt Mount Auto Link

60A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Singapore, Singapore
Automotive 60A 32V Circuit Protection Fuse
139-153.7010.5602
Automotive 60A 32V Circuit Protection Fuse 139-153.7010.5602
Fuse 60A 32V Bolt Down 16 X 12 X 7.8mm Thermoplastic Automotive UL Product overview: 153.7010.5602 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 60A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-153.7010.5602 can be used for catalog matching and distributor lookup.

Fuse 60A 32V Bolt Down 16 X 12 X 7.8mm Thermoplastic Automotive UL Product overview: 153.7010.5602 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 60A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-153.7010.5602 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 153.7010.5602
FUSE AUTO 60A 32VDC AUTO LINK

FUSE AUTO 60A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 153.7010.5602 153.7010.5602-ND 139-153.7010.5602 153.7010.5602
Product Name MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse Fuses Automotive 60A 32V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS UL RoHS
Unlock Full Specs
to access all available technical data