This 50 A BF1 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Red housing indicates 50 A rating Interrupting rating of 2000 A at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
Fuse 50A 32V Bolt Down 16 X 12 X 7.8mm Thermoplastic Automotive UL Product overview: 153.7010.5502 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 50A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-153.7010.5502 can be used for catalog matching and distributor lookup.
50A AC 32V DC Fuse Automotive Bolt Mount Auto Link
FUSE AUTO 50A 32VDC AUTO LINK
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 153.7010.5502 | 139-153.7010.5502 | 153.7010.5502-ND | 153.7010.5502 |
| Product Name | MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse | Automotive 50A 32V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Fuse Type | Automotive | |||
| Mounting | Bolt-Down | Bolt Mount | ||
| Approvals / Standards | RoHS | RoHS | UL |