This 30 A BF1 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Orange housing indicates 30 A rating Interrupting rating of 1000 A at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
30A AC 32V DC Fuse Automotive Bolt Mount Auto Link
FUSE AUTO 30A 32VDC AUTO LINK
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 153.7010.5302 | 153.7010.5302-ND | 153.7010.5302 |
| Product Name | MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse | Fuses | Circuit Protection - Fuses |
| Fuse Type | Automotive | ||
| Mounting | Bolt-Down | Bolt Mount | |
| Approvals / Standards | RoHS | UL |