Littelfuse, Inc. MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse 153.5631.6102

Description
This 100 A BF1 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Blue housing indicates 100 A rating Interrupting rating of 2000 A at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
Request a Quote Datasheet
Description
This 100 A BF1 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Blue housing indicates 100 A rating Interrupting rating of 2000 A at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse - 153.5631.6102 - Littelfuse, Inc.
Rosemont, IL, United States
MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse
153.5631.6102
MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse 153.5631.6102
This 100 A BF1 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Blue housing indicates 100 A rating Interrupting rating of 2000 A at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse

This 100 A BF1 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Blue housing indicates 100 A rating Interrupting rating of 2000 A at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse

Datasheet
Singapore, Singapore
Automotive 100A 32V Circuit Protection Fuse
139-153.5631.6102
Automotive 100A 32V Circuit Protection Fuse 139-153.5631.6102
Fuse 100A 32V Bolt Down 16 X 12 X 7.8mm Thermoplastic Automotive UL Product overview: 153.5631.6102 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 100A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-153.5631.6102 can be used for catalog matching and distributor lookup.

Fuse 100A 32V Bolt Down 16 X 12 X 7.8mm Thermoplastic Automotive UL Product overview: 153.5631.6102 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 100A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-153.5631.6102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 153.5631.6102-ND - DigiKey
Thief River Falls, MN, United States
100A AC 32V DC Fuse Automotive Bolt Mount Auto Link

100A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
FUSE AUTO 100A 32VDC AUTO LINK - 461-153.5631.6102 - Utmel Electronic Limited
Hong Kong, China
FUSE AUTO 100A 32VDC AUTO LINK
461-153.5631.6102
FUSE AUTO 100A 32VDC AUTO LINK 461-153.5631.6102
FUSE AUTO 100A 32VDC AUTO LINK

FUSE AUTO 100A 32VDC AUTO LINK

Supplier's Site
Circuit Protection - Fuses 153.5631.6102
FUSE AUTO 100A 32VDC AUTO LINK

FUSE AUTO 100A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 153.5631.6102 139-153.5631.6102 153.5631.6102-ND 461-153.5631.6102 153.5631.6102
Product Name MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse Automotive 100A 32V Circuit Protection Fuse Fuses FUSE AUTO 100A 32VDC AUTO LINK Circuit Protection - Fuses
Fuse Type Automotive Automotive
Mounting Bolt-Down Bolt Mount Bolt Mount
Approvals / Standards RoHS RoHS UL RoHS; UL
Rated Voltage 32 volts 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002621007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
Auto Fuses - AFR -  - VICFUSE
Specs
Fuse Type Automotive
Approvals / Standards RoHS
Rated Voltage 32 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers