Littelfuse, Inc. MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse 153.5631.6101

Description
This 100 A BF1 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Blue housing indicates 100 A rating Interrupting rating of 2000 A at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
Request a Quote Datasheet
Description
This 100 A BF1 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Blue housing indicates 100 A rating Interrupting rating of 2000 A at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse - 153.5631.6101 - Littelfuse, Inc.
Rosemont, IL, United States
MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse
153.5631.6101
MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse 153.5631.6101
This 100 A BF1 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Blue housing indicates 100 A rating Interrupting rating of 2000 A at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse

This 100 A BF1 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Blue housing indicates 100 A rating Interrupting rating of 2000 A at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse

Datasheet
Car Fuses - 4316747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
4316747
Car Fuses 4316747
Littelfuse 153.5631.6101 Car Fuse

Littelfuse 153.5631.6101 Car Fuse

Supplier's Site
Fuses - F5120-ND - DigiKey
Thief River Falls, MN, United States
100A AC 32V DC Fuse Automotive Bolt Mount Auto Link

100A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Singapore, Singapore
100A 2000A Circuit Protection Fuse
139-153.5631.6101
100A 2000A Circuit Protection Fuse 139-153.5631.6101
Electric Fuse, 100A, 32VDC, 2000A (IR), Inline/holder, ROHS COMPLIANT Product overview: 153.5631.6101 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A, 2000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 100A, 2000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-153.5631.6101 can be used for catalog matching and distributor lookup.

Electric Fuse, 100A, 32VDC, 2000A (IR), Inline/holder, ROHS COMPLIANT Product overview: 153.5631.6101 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A, 2000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 100A, 2000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-153.5631.6101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1361579-153.5631.6101 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361579-153.5631.6101
Circuit Protection - Fuses 1361579-153.5631.6101
Win Source Part Number: 1361579-153.5631.610 1 Category: Circuit Protection - Fuses Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: BF1 Package: Bulk Product Status: Active Package / Case: Auto Link Mounting Type: Bolt Mount HTSUS: 8536.10.0040 Size / Dimension: 0.630" L x 0.472" W x 0.323" H (16.00mm x 12.00mm x 8.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100 A Color: Blue Voltage Rating - DC: 32 V Fuse Type: Automotive Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 2kA Melting I²t: 42500 Approval Agency: UL DC Cold Resistance: 0.00044 Ohms

Win Source Part Number: 1361579-153.5631.6101
Category: Circuit Protection - Fuses
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: BF1
Package: Bulk
Product Status: Active
Package / Case: Auto Link
Mounting Type: Bolt Mount
HTSUS: 8536.10.0040
Size / Dimension: 0.630" L x 0.472" W x 0.323" H (16.00mm x 12.00mm x 8.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100 A
Color: Blue
Voltage Rating - DC: 32 V
Fuse Type: Automotive
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 2kA
Melting I²t: 42500
Approval Agency: UL
DC Cold Resistance: 0.00044 Ohms

Buy Now Datasheet
Circuit Protection - Fuses 153.5631.6101
FUSE AUTO 100A 32VDC AUTO LINK

FUSE AUTO 100A 32VDC AUTO LINK

Supplier's Site
Automotive Fuse, Slow Blow, 100A, 32V; Blow Characteristic Littelfuse - 72Y7150 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Slow Blow, 100A, 32V; Blow Characteristic Littelfuse
72Y7150
Automotive Fuse, Slow Blow, 100A, 32V; Blow Characteristic Littelfuse 72Y7150
AUTOMOTIVE FUSE, SLOW BLOW, 100A, 32V; Blow Characteristic:Slow Blow; Fuse Current:100A; Voltage Rating V DC:32V; Auto Blade Fuse Size:-; Product Range:BF1 Series RoHS Compliant: Yes

AUTOMOTIVE FUSE, SLOW BLOW, 100A, 32V; Blow Characteristic:Slow Blow; Fuse Current:100A; Voltage Rating V DC:32V; Auto Blade Fuse Size:-; Product Range:BF1 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 153.5631.6101 4316747 F5120-ND 139-153.5631.6101 1361579-153.5631.6101 153.5631.6101 72Y7150
Product Name MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse Car Fuses Fuses 100A 2000A Circuit Protection Fuse Circuit Protection - Fuses Circuit Protection - Fuses Automotive Fuse, Slow Blow, 100A, 32V; Blow Characteristic Littelfuse
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount Bolt Mount
Approvals / Standards RoHS RoHS UL RoHS RoHS
Fuse Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Fuses - VF448 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 125 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Allen-Bradley / Rockwell Automation
View Details