Littelfuse, Inc. MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse 153.5631.5601

Description
This 60 A BF1 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Yellow housing indicates 60 A rating Interrupting rating of 2000 A at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
Request a Quote Datasheet
Description
This 60 A BF1 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Yellow housing indicates 60 A rating Interrupting rating of 2000 A at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse - 153.5631.5601 - Littelfuse, Inc.
Rosemont, IL, United States
MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse
153.5631.5601
MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse 153.5631.5601
This 60 A BF1 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Yellow housing indicates 60 A rating Interrupting rating of 2000 A at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse

This 60 A BF1 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Yellow housing indicates 60 A rating Interrupting rating of 2000 A at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse

Datasheet
Singapore, Singapore
60A 2000A Circuit Protection Fuse
139-153.5631.5601
60A 2000A Circuit Protection Fuse 139-153.5631.5601
Electric Fuse, 60A, 32VDC, 2000A (IR), Inline/holder, ROHS COMPLIANT Product overview: 153.5631.5601 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 2000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60A, 2000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-153.5631.5601 can be used for catalog matching and distributor lookup.

Electric Fuse, 60A, 32VDC, 2000A (IR), Inline/holder, ROHS COMPLIANT Product overview: 153.5631.5601 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 2000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60A, 2000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-153.5631.5601 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Car Fuses - 4316719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
4316719
Car Fuses 4316719
Littelfuse 153.5631.5601 Car Fuse

Littelfuse 153.5631.5601 Car Fuse

Supplier's Site
Circuit Protection - Fuses - 1334720-153.5631.5601 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1334720-153.5631.5601
Circuit Protection - Fuses 1334720-153.5631.5601
Manufacturer: Littelfuse Inc. Win Source Part Number: 1334720-153.5631.560 1 Category: Circuit Protection>Fuses Packaging: Bulk Color: Yellow Fuse Type: Automotive Voltage Rating - DC: 32 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 2kA Melting I2t: 16200 Size / Dimension: 0.630" L x 0.472" W x 0.323" H (16.00mm x 12.00mm x 8.20mm) DC Cold Resistance: 0.00075 Ohms Standard Package: 10 Mounting: Bolt Mount Case / Package: Auto Link ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Current Rating (Amps): 60 A HTSUS: 8536.10.0040 Other Part Number: F4362,-1024-153.5631 .5601,15356315601 Approval Agency: ISO, UL RoHS Status: ROHS3 Compliant

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334720-153.5631.5601
Category: Circuit Protection>Fuses
Packaging: Bulk
Color: Yellow
Fuse Type: Automotive
Voltage Rating - DC: 32 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 2kA
Melting I2t: 16200
Size / Dimension: 0.630" L x 0.472" W x 0.323" H (16.00mm x 12.00mm x 8.20mm)
DC Cold Resistance: 0.00075 Ohms
Standard Package: 10
Mounting: Bolt Mount
Case / Package: Auto Link
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Current Rating (Amps): 60 A
HTSUS: 8536.10.0040
Other Part Number: F4362,-1024-153.5631.5601,15356315601
Approval Agency: ISO, UL
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fuses - F4362-ND - DigiKey
Thief River Falls, MN, United States
60A AC 32V DC Fuse Automotive Bolt Mount Auto Link

60A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Circuit Protection - Fuses 153.5631.5601
FUSE AUTO 60A 32VDC AUTO LINK

FUSE AUTO 60A 32VDC AUTO LINK

Supplier's Site
Bolt-On Fuse, Slow Blow, 60A, 32V; Blow Characteristic Littelfuse - 72Y7147 - Newark, An Avnet Company
Chicago, IL, United States
Bolt-On Fuse, Slow Blow, 60A, 32V; Blow Characteristic Littelfuse
72Y7147
Bolt-On Fuse, Slow Blow, 60A, 32V; Blow Characteristic Littelfuse 72Y7147
BOLT-ON FUSE, SLOW BLOW, 60A, 32V; Blow Characteristic:Slow Blow; Fuse Current:60A; Voltage Rating V DC:32V; Auto Blade Fuse Size:-; Product Range:BF1 Series RoHS Compliant: Yes

BOLT-ON FUSE, SLOW BLOW, 60A, 32V; Blow Characteristic:Slow Blow; Fuse Current:60A; Voltage Rating V DC:32V; Auto Blade Fuse Size:-; Product Range:BF1 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 153.5631.5601 139-153.5631.5601 4316719 1334720-153.5631.5601 F4362-ND 153.5631.5601 72Y7147
Product Name MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse 60A 2000A Circuit Protection Fuse Car Fuses Circuit Protection - Fuses Fuses Circuit Protection - Fuses Bolt-On Fuse, Slow Blow, 60A, 32V; Blow Characteristic Littelfuse
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount Bolt Mount
Approvals / Standards RoHS RoHS UL RoHS
Fuse Material Thermoplastic
Unlock Full Specs
to access all available technical data