Littelfuse, Inc. MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse 153.5631.5501

Description
This 50 A BF1 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Red housing indicates 50 A rating Interrupting rating of 2000 A at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
Request a Quote Datasheet
Description
This 50 A BF1 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Red housing indicates 50 A rating Interrupting rating of 2000 A at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse - 153.5631.5501 - Littelfuse, Inc.
Rosemont, IL, United States
MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse
153.5631.5501
MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse 153.5631.5501
This 50 A BF1 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Red housing indicates 50 A rating Interrupting rating of 2000 A at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse

This 50 A BF1 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Red housing indicates 50 A rating Interrupting rating of 2000 A at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse

Datasheet
Singapore, Singapore
50A 2000A Circuit Protection Fuse
139-153.5631.5501
50A 2000A Circuit Protection Fuse 139-153.5631.5501
Electric Fuse, 50A, 32VDC, 2000A (IR), Inline/holder, ROHS COMPLIANT Product overview: 153.5631.5501 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A, 2000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50A, 2000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-153.5631.5501 can be used for catalog matching and distributor lookup.

Electric Fuse, 50A, 32VDC, 2000A (IR), Inline/holder, ROHS COMPLIANT Product overview: 153.5631.5501 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A, 2000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50A, 2000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-153.5631.5501 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F4361-ND - DigiKey
Thief River Falls, MN, United States
50A AC 32V DC Fuse Automotive Bolt Mount Auto Link

50A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Car Fuses - 4316703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
4316703
Car Fuses 4316703
Littelfuse 153.5631.5501 Car Fuse

Littelfuse 153.5631.5501 Car Fuse

Supplier's Site
Bolt-On Fuse, Slow Blow, 50A, 32V; Blow Characteristic Littelfuse - 72Y7146 - Newark, An Avnet Company
Chicago, IL, United States
Bolt-On Fuse, Slow Blow, 50A, 32V; Blow Characteristic Littelfuse
72Y7146
Bolt-On Fuse, Slow Blow, 50A, 32V; Blow Characteristic Littelfuse 72Y7146
BOLT-ON FUSE, SLOW BLOW, 50A, 32V; Blow Characteristic:Slow Blow; Fuse Current:50A; Voltage Rating V DC:32V; Auto Blade Fuse Size:-; Product Range:BF1 Series RoHS Compliant: Yes

BOLT-ON FUSE, SLOW BLOW, 50A, 32V; Blow Characteristic:Slow Blow; Fuse Current:50A; Voltage Rating V DC:32V; Auto Blade Fuse Size:-; Product Range:BF1 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 153.5631.5501
FUSE AUTO 50A 32VDC AUTO LINK

FUSE AUTO 50A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 153.5631.5501 139-153.5631.5501 F4361-ND 4316703 72Y7146 153.5631.5501
Product Name MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse 50A 2000A Circuit Protection Fuse Fuses Car Fuses Bolt-On Fuse, Slow Blow, 50A, 32V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS RoHS UL RoHS RoHS
Rated Voltage 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002610000 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 1 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details