Littelfuse, Inc. MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse 153.5631.5401

Description
This 40 A BF1 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Green housing indicates 40 A rating Interrupting rating of 2000 A at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
Request a Quote Datasheet
Description
This 40 A BF1 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Green housing indicates 40 A rating Interrupting rating of 2000 A at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse - 153.5631.5401 - Littelfuse, Inc.
Rosemont, IL, United States
MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse
153.5631.5401
MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse 153.5631.5401
This 40 A BF1 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Green housing indicates 40 A rating Interrupting rating of 2000 A at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse

This 40 A BF1 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Green housing indicates 40 A rating Interrupting rating of 2000 A at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse

Datasheet
Fuses - F4360-ND - DigiKey
Thief River Falls, MN, United States
40A AC 32V DC Fuse Automotive Bolt Mount Auto Link

40A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Singapore, Singapore
40A 2000A Circuit Protection Fuse
139-153.5631.5401
40A 2000A Circuit Protection Fuse 139-153.5631.5401
40A 32VDC Bolt Mount Fuse, 1.56mR, 2000A IR Product overview: 153.5631.5401 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 2000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, 2000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-153.5631.5401 can be used for catalog matching and distributor lookup.

40A 32VDC Bolt Mount Fuse, 1.56mR, 2000A IR Product overview: 153.5631.5401 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 2000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, 2000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-153.5631.5401 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Car Fuses - 4316696 - RS Components, Ltd.
Corby, Northants, United Kingdom
Car Fuses
4316696
Car Fuses 4316696
Littelfuse 153.5631.5401 Car Fuse

Littelfuse 153.5631.5401 Car Fuse

Supplier's Site
Bolt-On Fuse, Slow Blow, 40A, 32V; Blow Characteristic Littelfuse - 72Y7145 - Newark, An Avnet Company
Chicago, IL, United States
Bolt-On Fuse, Slow Blow, 40A, 32V; Blow Characteristic Littelfuse
72Y7145
Bolt-On Fuse, Slow Blow, 40A, 32V; Blow Characteristic Littelfuse 72Y7145
BOLT-ON FUSE, SLOW BLOW, 40A, 32V; Blow Characteristic:Slow Blow; Fuse Current:40A; Voltage Rating V DC:32V; Auto Blade Fuse Size:-; Product Range:BF1 Series RoHS Compliant: Yes

BOLT-ON FUSE, SLOW BLOW, 40A, 32V; Blow Characteristic:Slow Blow; Fuse Current:40A; Voltage Rating V DC:32V; Auto Blade Fuse Size:-; Product Range:BF1 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 153.5631.5401
FUSE AUTO 40A 32VDC AUTO LINK

FUSE AUTO 40A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 153.5631.5401 F4360-ND 139-153.5631.5401 4316696 72Y7145 153.5631.5401
Product Name MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse Fuses 40A 2000A Circuit Protection Fuse Car Fuses Bolt-On Fuse, Slow Blow, 40A, 32V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS UL RoHS RoHS RoHS
Rated Breaking Capacity 2000 amps 2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002645123 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 80 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details