Littelfuse, Inc. MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse 153.5631.5302

Description
This 30 A BF1 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Orange housing indicates 30 A rating Interrupting rating of 1000 A at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
Request a Quote Datasheet
Description
This 30 A BF1 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Orange housing indicates 30 A rating Interrupting rating of 1000 A at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse - 153.5631.5302 - Littelfuse, Inc.
Rosemont, IL, United States
MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse
153.5631.5302
MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse 153.5631.5302
This 30 A BF1 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Orange housing indicates 30 A rating Interrupting rating of 1000 A at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse

This 30 A BF1 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Orange housing indicates 30 A rating Interrupting rating of 1000 A at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse

Datasheet
Fuses - 153.5631.5302 - 854033-153.5631.5302 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 153.5631.5302
854033-153.5631.5302
Fuses - 153.5631.5302 854033-153.5631.5302
Manufacturer: Littelfuse Inc. Win Source Part Number: 854033-153.5631.5302 Series: BF1 Features: 30 A AC 32 V DC Fuse Package: Bulk Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8536.10.0040 Other Part Number: -153.5631.5302, 153.5631.530

Manufacturer: Littelfuse Inc.
Win Source Part Number: 854033-153.5631.5302
Series: BF1
Features: 30 A AC 32 V DC Fuse
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8536.10.0040
Other Part Number: -153.5631.5302, 153.5631.530

Buy Now Datasheet
Fuses - 153.5631.5302-ND - DigiKey
Thief River Falls, MN, United States
30A AC 32V DC Fuse Automotive Bolt Mount Auto Link

30A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Singapore, Singapore
Automotive 30A 32V Circuit Protection Fuse
139-153.5631.5302
Automotive 30A 32V Circuit Protection Fuse 139-153.5631.5302
Fuse 30A 32V Bolt Down 16 X 12 X 7.8mm Thermoplastic Automotive UL Product overview: 153.5631.5302 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 30A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-153.5631.5302 can be used for catalog matching and distributor lookup.

Fuse 30A 32V Bolt Down 16 X 12 X 7.8mm Thermoplastic Automotive UL Product overview: 153.5631.5302 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 30A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-153.5631.5302 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FUSE AUTO 30A 32VDC AUTO LINK - 461-153.5631.5302 - Utmel Electronic Limited
Hong Kong, China
FUSE AUTO 30A 32VDC AUTO LINK
461-153.5631.5302
FUSE AUTO 30A 32VDC AUTO LINK 461-153.5631.5302
FUSE AUTO 30A 32VDC AUTO LINK

FUSE AUTO 30A 32VDC AUTO LINK

Supplier's Site
Circuit Protection - Fuses 153.5631.5302
FUSE AUTO 30A 32VDC AUTO LINK

FUSE AUTO 30A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 153.5631.5302 854033-153.5631.5302 153.5631.5302-ND 139-153.5631.5302 461-153.5631.5302 153.5631.5302
Product Name MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse Fuses - 153.5631.5302 Fuses Automotive 30A 32V Circuit Protection Fuse FUSE AUTO 30A 32VDC AUTO LINK Circuit Protection - Fuses
Fuse Type Automotive Automotive
Mounting Bolt-Down Bolt Mount Bolt Mount
Approvals / Standards RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 004110230 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 200 amps
View Details
Auto Fuses - VF-M2 -  - VICFUSE
Specs
Fuse Type Automotive
View Details
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers