Littelfuse, Inc. MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse 153.5631.5301

Description
This 30 A BF1 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Orange housing indicates 30 A rating Interrupting rating of 1000 A at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
Request a Quote Datasheet
Description
This 30 A BF1 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Orange housing indicates 30 A rating Interrupting rating of 1000 A at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse - 153.5631.5301 - Littelfuse, Inc.
Rosemont, IL, United States
MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse
153.5631.5301
MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse 153.5631.5301
This 30 A BF1 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Orange housing indicates 30 A rating Interrupting rating of 1000 A at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse

This 30 A BF1 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Orange housing indicates 30 A rating Interrupting rating of 1000 A at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse

Datasheet
Fuses - F6103-ND - DigiKey
Thief River Falls, MN, United States
30A AC 32V DC Fuse Automotive Bolt Mount Auto Link

30A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Circuit Protection - Fuses - 1361585-153.5631.5301 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361585-153.5631.5301
Circuit Protection - Fuses 1361585-153.5631.5301
Win Source Part Number: 1361585-153.5631.530 1 Category: Circuit Protection - Fuses Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: BF1 Package: Bulk Product Status: Active Package / Case: Auto Link Mounting Type: Bolt Mount HTSUS: 8536.10.0040 Size / Dimension: 0.630" L x 0.472" W x 0.323" H (16.00mm x 12.00mm x 8.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 30 A Color: Orange Voltage Rating - DC: 32 V Fuse Type: Automotive Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 2kA Melting I²t: 5100 DC Cold Resistance: 0.0027 Ohms

Win Source Part Number: 1361585-153.5631.5301
Category: Circuit Protection - Fuses
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: BF1
Package: Bulk
Product Status: Active
Package / Case: Auto Link
Mounting Type: Bolt Mount
HTSUS: 8536.10.0040
Size / Dimension: 0.630" L x 0.472" W x 0.323" H (16.00mm x 12.00mm x 8.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 30 A
Color: Orange
Voltage Rating - DC: 32 V
Fuse Type: Automotive
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 2kA
Melting I²t: 5100
DC Cold Resistance: 0.0027 Ohms

Buy Now Datasheet
Singapore, Singapore
Automotive 30A 32V Circuit Protection Fuse
139-153.5631.5301
Automotive 30A 32V Circuit Protection Fuse 139-153.5631.5301
Fuse 30A 32V Bolt Down Bolt 16 X 12 X 7.8mm Thermoplastic Automotive UL Product overview: 153.5631.5301 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 30A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-153.5631.5301 can be used for catalog matching and distributor lookup.

Fuse 30A 32V Bolt Down Bolt 16 X 12 X 7.8mm Thermoplastic Automotive UL Product overview: 153.5631.5301 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 30A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-153.5631.5301 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 153.5631.5301
FUSE AUTO 30A 32VDC AUTO LINK

FUSE AUTO 30A 32VDC AUTO LINK

Supplier's Site
Bolt-On Fuse, Slow Blow, 30A, 32V; Blow Characteristic Littelfuse - 72Y7144 - Newark, An Avnet Company
Chicago, IL, United States
Bolt-On Fuse, Slow Blow, 30A, 32V; Blow Characteristic Littelfuse
72Y7144
Bolt-On Fuse, Slow Blow, 30A, 32V; Blow Characteristic Littelfuse 72Y7144
BOLT-ON FUSE, SLOW BLOW, 30A, 32V; Blow Characteristic:Slow Blow; Fuse Current:30A; Voltage Rating V DC:32V; Auto Blade Fuse Size:-; Product Range:BF1 Series RoHS Compliant: Yes

BOLT-ON FUSE, SLOW BLOW, 30A, 32V; Blow Characteristic:Slow Blow; Fuse Current:30A; Voltage Rating V DC:32V; Auto Blade Fuse Size:-; Product Range:BF1 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 153.5631.5301 F6103-ND 1361585-153.5631.5301 139-153.5631.5301 153.5631.5301 72Y7144
Product Name MIDI® style BF1® Slo-Blo® 32V Automotive Bolt-Down Fuse Fuses Circuit Protection - Fuses Automotive 30A 32V Circuit Protection Fuse Circuit Protection - Fuses Bolt-On Fuse, Slow Blow, 30A, 32V; Blow Characteristic Littelfuse
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount Bolt Mount
Approvals / Standards RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110226 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 440 volts
Rated Current 80 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Specs
Mounting Panel Mount
View Details