Littelfuse, Inc. MEGA® style 32V Slo-Blo® Automotive Bolt-Down Fuse 153.5395.6502

Description
Use this 500 A BF2 32V bolt-down automotive fuse for short circuit protection along high-current wiring harnesses. It employs SLO-BLO® technology to deliver time-delayed performance. Brown housing indicates 500 A rating Interrupting rating of 1.5 kA at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
Request a Quote Datasheet
Description
Use this 500 A BF2 32V bolt-down automotive fuse for short circuit protection along high-current wiring harnesses. It employs SLO-BLO® technology to deliver time-delayed performance. Brown housing indicates 500 A rating Interrupting rating of 1.5 kA at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEGA® style 32V Slo-Blo® Automotive Bolt-Down Fuse - 153.5395.6502 - Littelfuse, Inc.
Rosemont, IL, United States
MEGA® style 32V Slo-Blo® Automotive Bolt-Down Fuse
153.5395.6502
MEGA® style 32V Slo-Blo® Automotive Bolt-Down Fuse 153.5395.6502
Use this 500 A BF2 32V bolt-down automotive fuse for short circuit protection along high-current wiring harnesses. It employs SLO-BLO® technology to deliver time-delayed performance. Brown housing indicates 500 A rating Interrupting rating of 1.5 kA at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse

Use this 500 A BF2 32V bolt-down automotive fuse for short circuit protection along high-current wiring harnesses. It employs SLO-BLO® technology to deliver time-delayed performance. Brown housing indicates 500 A rating Interrupting rating of 1.5 kA at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse

Datasheet
Singapore, Singapore
Automotive 500A 32V Circuit Protection Fuse
139-153.5395.6502
Automotive 500A 32V Circuit Protection Fuse 139-153.5395.6502
Fuse 500A 32V Bolt 67.3 X 18.8 X 10.4mm Automotive UL Product overview: 153.5395.6502 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 500A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 500A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-153.5395.6502 can be used for catalog matching and distributor lookup.

Fuse 500A 32V Bolt 67.3 X 18.8 X 10.4mm Automotive UL Product overview: 153.5395.6502 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 500A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 500A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-153.5395.6502 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 153.5395.6502-ND - DigiKey
Thief River Falls, MN, United States
500A AC 32V DC Fuse Automotive Bolt Mount Auto Link

500A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
153.5395.6502
Circuit Protection - Fuses 153.5395.6502
FUSE AUTO 500A 32VDC AUTO LINK

FUSE AUTO 500A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 153.5395.6502 139-153.5395.6502 153.5395.6502-ND 153.5395.6502
Product Name MEGA® style 32V Slo-Blo® Automotive Bolt-Down Fuse Automotive 500A 32V Circuit Protection Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers
Fuses - 002445205 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
View Details