Littelfuse, Inc. Fuses 153.5395.6401

Description
400A AC 32V DC Fuse Automotive Bolt Mount Auto Link
Request a Quote Datasheet
Description
400A AC 32V DC Fuse Automotive Bolt Mount Auto Link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 153.5395.6401-ND - DigiKey
Thief River Falls, MN, United States
400A AC 32V DC Fuse Automotive Bolt Mount Auto Link

400A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Singapore, Singapore
Automotive 400A 32V Circuit Protection Fuse
139-153.5395.6401
Automotive 400A 32V Circuit Protection Fuse 139-153.5395.6401
Fuse 400A 32V Bolt 67.3 X 18.8 X 10.4mm Automotive UL Product overview: 153.5395.6401 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 400A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 400A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-153.5395.6401 can be used for catalog matching and distributor lookup.

Fuse 400A 32V Bolt 67.3 X 18.8 X 10.4mm Automotive UL Product overview: 153.5395.6401 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 400A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 400A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-153.5395.6401 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
153.5395.6401
Circuit Protection - Fuses 153.5395.6401
FUSE AUTO 400A 32VDC AUTO LINK

FUSE AUTO 400A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 153.5395.6401-ND 139-153.5395.6401 153.5395.6401
Product Name Fuses Automotive 400A 32V Circuit Protection Fuse Circuit Protection - Fuses
Mounting Bolt Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110331 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 35 amps
View Details
International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers