Littelfuse, Inc. MEGA® style 32V Slo-Blo® Automotive Bolt-Down Fuse 153.5395.6302

Description
This 300 A BF2 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Grey housing indicates 300 A rating Interrupting rating of 2 kA at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
Request a Quote Datasheet
Description
This 300 A BF2 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Grey housing indicates 300 A rating Interrupting rating of 2 kA at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEGA® style 32V Slo-Blo® Automotive Bolt-Down Fuse - 153.5395.6302 - Littelfuse, Inc.
Rosemont, IL, United States
MEGA® style 32V Slo-Blo® Automotive Bolt-Down Fuse
153.5395.6302
MEGA® style 32V Slo-Blo® Automotive Bolt-Down Fuse 153.5395.6302
This 300 A BF2 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Grey housing indicates 300 A rating Interrupting rating of 2 kA at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse

This 300 A BF2 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Grey housing indicates 300 A rating Interrupting rating of 2 kA at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse

Datasheet
Fuses - 153.5395.6302-ND - DigiKey
Thief River Falls, MN, United States
300A AC 32V DC Fuse Automotive Bolt Mount Auto Link

300A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Singapore, Singapore
Automotive 300A 32V Circuit Protection Fuse
139-153.5395.6302
Automotive 300A 32V Circuit Protection Fuse 139-153.5395.6302
Fuse 300A 32V Bolt 67.3 X 18.8 X 10.4mm Automotive UL Product overview: 153.5395.6302 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 300A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 300A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-153.5395.6302 can be used for catalog matching and distributor lookup.

Fuse 300A 32V Bolt 67.3 X 18.8 X 10.4mm Automotive UL Product overview: 153.5395.6302 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 300A, 32V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Automotive, 300A, 32V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-153.5395.6302 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
153.5395.6302
Circuit Protection - Fuses 153.5395.6302
FUSE AUTO 300A 32VDC AUTO LINK

FUSE AUTO 300A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 153.5395.6302 153.5395.6302-ND 139-153.5395.6302 153.5395.6302
Product Name MEGA® style 32V Slo-Blo® Automotive Bolt-Down Fuse Fuses Automotive 300A 32V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002625011 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 600 volts
Rated Current 20 amps
View Details
Miniature Fuses -  - VICFUSE
Specs
Fuse Type Miniature
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details