250A AC 32V DC Fuse Automotive Bolt Mount Auto Link
Littelfuse 153.5395.6251 Car Fuse
BOLT-ON FUSE, SLOW BLOW, 250A, 32V; Blow Characteristic:Slow Blow; Fuse Current:250A; Voltage Rating V DC:32V; Auto Blade Fuse Size:-; Product Range:BF2 Series RoHS Compliant: Yes
FUSE AUTO 250A 32VDC AUTO LINK
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F10064-ND | 4316854 | 72Y7142 | 153.5395.6251 |
| Product Name | Fuses | Car Fuses | Bolt-On Fuse, Slow Blow, 250A, 32V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Mounting | Bolt Mount | |||
| Rated Breaking Capacity | 2000 amps | 2000 amps | ||
| Fuse Material | Thermoplastic | |||
| Approvals / Standards | RoHS | RoHS |