Littelfuse, Inc. MEGA® style 32V Slo-Blo® Automotive Bolt-Down Fuse 153.5395.6222

Description
This 225 A BF2 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Tan housing indicates 225 A rating Interrupting rating of 2 kA at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
Request a Quote Datasheet
Description
This 225 A BF2 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Tan housing indicates 225 A rating Interrupting rating of 2 kA at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEGA® style 32V Slo-Blo® Automotive Bolt-Down Fuse - 153.5395.6222 - Littelfuse, Inc.
Rosemont, IL, United States
MEGA® style 32V Slo-Blo® Automotive Bolt-Down Fuse
153.5395.6222
MEGA® style 32V Slo-Blo® Automotive Bolt-Down Fuse 153.5395.6222
This 225 A BF2 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Tan housing indicates 225 A rating Interrupting rating of 2 kA at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse

This 225 A BF2 32V bolt-down automotive fuse employs SLO-BLO® technology to provide time-delayed protection for high-current wiring harnesses. Tan housing indicates 225 A rating Interrupting rating of 2 kA at 32 V dc Tin-plated copper alloy terminals Refers to ISO 8820-5:2015 UL Recognized in Canada and United States as a UL Special Purpose Fuse

Datasheet
Fuses - 153.5395.6222-ND - DigiKey
Thief River Falls, MN, United States
225A AC 32V DC Fuse Automotive Bolt Mount Auto Link

225A AC 32V DC Fuse Automotive Bolt Mount Auto Link

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
153.5395.6222
Circuit Protection - Fuses 153.5395.6222
FUSE AUTO 225A 32VDC AUTO LINK

FUSE AUTO 225A 32VDC AUTO LINK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 153.5395.6222 153.5395.6222-ND 153.5395.6222
Product Name MEGA® style 32V Slo-Blo® Automotive Bolt-Down Fuse Fuses Circuit Protection - Fuses
Fuse Type Automotive
Mounting Bolt-Down Bolt Mount
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N2TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
5 suppliers
Fuses - 002625232 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 6 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details